Tube Mills and Pipe Mills
(19 companies)
Tube mills and pipe mills fabricate metal tubes and pipes. Tube and pipe mills typically consist of a series of machines to form, weld, and cut metal plate or sheet to finished tube or pipe form.
Thread Mills
(69 companies)
Thread mills are rotating, multi-point tools that are used to produce internal or external threads. They resemble end mills or drill bits, and may be capable of producing multiple threads with a single cut. Thread mills area an alternative to thread cutting or thread forming.
Rolling Mills
(76 companies)
Rolling mills are machines that shape metal by passing it through two rolls. They are used to flatten and reduce metal to a sheet or plate.
End Mills
(526 companies)
End mills are widely-used, multiple-flute cutters typically used for machining metals or plastics. They are typically mounted vertically and have two-or-more helical flutes. End mills are usually configured to cut with their ends and on their sides.
Face Mills
(94 companies)
Face mills are primarily used for milling a face on the surface of a plate or bar. They are predominantly used to cut with the ends of the cutter rather than their sides.
Crusher and Grinding Mill Wear Parts
(76 companies)
Crusher and grinding mill wear parts include commonly-replaced components such as jaws, rolls, blades, plates, and liners for material processing equipment.
Milling and Grinding Media
(72 companies)
Milling and grinding media are designed for ball milling and the grinding down of bulk, powder or granular materials into finer powder forms or disperse pigments in a resin or coating.
Ion Milling Systems
(17 companies)
Ion milling systems use an ion beam to thin samples for transmission electron microscopy. Focused ion beam (FIB) systems use a narrow high current beam to mill specific regions or a low current beams to image samples (FIM).
Wire Mills and Wire Flattening Machines
(51 companies)
Wire mills and wire flattening machines produce square or rectangular flat wire as well as shaped wire with contoured cross-sections and complex profiles.
Electrochemical, Photochemical, and Chemical Milling Services
(116 companies)
Electrochemical, photochemical and chemical milling services use etching, electrochemical, and photochemical processes to create unstressed, high-precision parts.
Knife Mills and Shredders
(209 companies)
Knife mills and shredders are industrial machines used for size reduction. They are used to process plastic and wood, film and fiber, medical waste, construction and demolition debris, and many other materials.
Air Heaters
(377 companies)
...is used to removed hydrates and other impurities in order to alter the physical and chemical properties of the solid material. Mill System with Flash Calcining. Image Credit: ALSTOM. Preheating is a general term that may describe a process used to prepare...
Die Sets
(64 companies)
...a foundation for mounting the die components. These plates are milled or ground so that they are flat and parallel. Next, the upper and lower die shoes are assembled with guide pins, die set components that are sometimes called guide pins or guide...
Plugs, Stoppers, and Inserts
(345 companies)
Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
Carbon Fiber and Carbon Fiber Cloth
(127 companies)
Carbon fiber and carbon fiber cloth consist of bulk, chopped fibers, continuous strands or woven cloth forms of carbon or graphite. Carbon and graphite are used in reinforcing composites as well as other specialized electrical and thermal applications.