RF Waveguide Components
(248 companies)
RF waveguide components are circular, elliptical or rectangular metal tubes or pipes through which electromagnetic waves are propagated in microwave and RF communications. The wave passing through the medium is forced to follow the path determined by the physical structure of the guide.
Circuit Protection Components
(259 companies)
Circuit protection devices are used to protect electronic components from unwanted transients such as current and voltage surges, electrostatic discharge (ESD), lightning, spikes and other signals that can imperil the operation or damage the component.
Sapphire Materials and Components
(103 companies)
Sapphire materials and sapphire components consist of a single-crystal or monocrystalline form of aluminum oxide (Al2O3). As ceramic materials, they have superior hardness, mechanical and optical properties. Applications include jewel bearings, lasing rods, wear parts, wafer substrates and optics.
Robots
(915 companies)
Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Laser Optics, Heads, and Beam Delivery Components
(103 companies)
Laser optics, heads and beam delivery components are used in laser cutting machines, laser welding and marking systems.
Engine and Engine Component Repair Services
(107 companies)
Engine repair and engine component repair services provide repair and rebuild services for rotating and stationary engine components.
Meter Provers and Flow Proving Components
(15 companies)
Meter provers and flow proving components provide a known traceable volume to simulate actual operating conditions to test and verify the performance of flow meters and transfer meters.
Product and Component Testing Services
(1,658 companies)
Product and component testing services is the evaluation of a finished product or component through performance in electrical, life, environmental exposure, dynamic, ergonomic or other specialized tests. Also testing to standards such as UL 489, CE or MIL-STD 810.
Boxes and Crates
(256 companies)
Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications.
Natural Fibers and Fabrics
(198 companies)
...insulation, or as the key component in woven fabrics, braids, knits, rope roving or other specialty fabrics. Roving is made of tows, untwisted bundles of continuous filaments. Yarn is made of continuous, often plied strands of natural fibers...
Order Picking Systems
(36 companies)
Order Picking Systems are complete systems comprised of conveyors, data acquisition components and other material handling devices to identify, select and retrieve products for packaging or shipment. They can be simple pick to light systems to more advanced pick to voice systems. This equipment can also be highly automated for high capacity warehouse applications.
Feed Escapements
(21 companies)
...escapements are equipped with retractable and extendible components called fingers that provide positive part control. Standard mounting holes are designed to fit tooling shaped for specific part shapes and sizes. To accommodate the orientation...
Flow Orifices and Flow Restrictors
(128 companies)
Flow orifices and flow restrictors contain precision-machined holes and filters or screens to restrict flow and reduce pressure. They are available as stand-alone devices and in kits, assemblies, restrictors, and restrictor valves.
RF Waveguide Transition Adapters
(27 companies)
RF waveguide transition adapters are used to connect waveguide components of different cross-section sizes.
Jewel Bearings, Jewels, and Pivots
(24 companies)
Jewel bearings, jewels and pivots are miniature components used in instruments and controls requiring low friction, long life and non-magnetic properties.