Power Supplies
(2,775 companies)
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Serial Interfaces
(132 companies)
Serial interfaces are used to connect or convert an analog signal to a serial-digital output signal, and to convert from one network standard to another.
USB Connectors
(250 companies)
USB connectors are used with universal serial bus (USB) ports. They can be used to connect USB products together, or to connect USB wires and peripherals to other standard port types.
Image Scanners
(165 companies)
Image scanners are devices that scan two-dimensional (2D) objects and convert them into digital images.
Cable Assemblies
(2,031 companies)
...about assemblies of battery cables and phone cords. The connector type may correspond to the cable table, or may instead indicate characteristics such as the shell type or number of pins. For example, USB cable assemblies consist of bundled or banded...
RF Receivers
(272 companies)
RF receivers are electronic devices that enable a particular radio signal to be separated from all others being received and converted into a format for video, voice, or data.
USB Cables
(239 companies)
USB cables are designed specifically to connect devices that use the universal serial bus (USB) protocol. They are used to connect personal computers (PCs) and peripherals such as mice, keyboards, printers, digital cameras, and mass storage devices. USB cables are also used in factory environments, sometimes with a locking mechanism, for connecting USB industrial I/O devices to computers.
Analog-to-Digital Converter (ADC) Chips
(130 companies)
...for analog-to-digital converter chips. SAR architecture uses a single comparator and multiple conversion cycles. Flash, or parallel, architecture uses multiple comparators and a single conversion cycle. With flash, ADCs use a set of 2n-1 comparators...
Signal Conditioners
(941 companies)
Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Converting Services
(777 companies)
Converting services cut large, usually roll stock materials into smaller, usable shape and sizes.
Encoder and Resolver Signal Conditioners
(96 companies)
Encoder and resolver signal conditioners accept encoder and resolver measurements and convert or condition these signals into digital data or suitable levels.
Computer Cables
(301 companies)
...types of computer. Examples include: Parallel ATA (PATA) cables are used to connect storage devices such as hard drives and CD-ROM drives to a computer's motherboard. These ribbon cables have two or three connectors, only one of which plugs...
PCMCIA Bus Interface Cards
(30 companies)
...types. Examples include universal serial bus (USB), small computer systems interface (SCSI), general-purpose interface bus (GPIB), IEEE 1394 or FireWire (R) (Apple Computer), PC/104, parallel interfaces, and CompactFlash (R) (CompactFlash Association...
Gender Changers
(102 companies)
...male-ended cables that could not otherwise be connected to each other. Male-to-female gender changers convert a male connector into a female connector that can be mated with another male connector. Female-to-male changers change a female connector...
Data Acquisition
(2,098 companies)
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.