Pilot Lights and Indicator Lights
(211 companies)
Pilot lights and indicator lights are indicating lights for machines or instruments. Most indicators favor the use of LEDs or incandescent lamps.
Stack Lights and Machine Lights
(152 companies)
Stack lights and machine lights are used for alarm and machine status indication. They can be supplied with audible alarms and be used as flashers or steady light configurations.
Work Lights
(73 companies)
Work lights are portable luminaires that provide illumination to dark and dim work zones.
Warning Lights
(276 companies)
Warning lights provide a visual indication of a hazardous situation.
Navigation Lights
(34 companies)
Navigation lights are colored illumination devices used on aircraft, watercraft, and spacecraft. They are used to alert other crafts or vessels of the signaling craft's position, status, and/or heading.
Dock Lifts
(106 companies)
Dock lifts are platforms used to raise and lower material, personnel and workpieces for loading and positioning.
Security Systems
(469 companies)
Surveillance systems are used to monitor commercial properties and industrial facilities for the presence of trespassers and the behavior of authorized visitors.
Towers, Masts, and Poles
(272 companies)
...of meteorological atmospherics, security cameras, lights, or other mounted equipment. Guyed towers use guy wires to support antennas and communication equipment for telecommunication, radio transmission, cellular, and wireless applications. Masts are often...
Posts, Spacers, and Standoffs
(443 companies)
Posts, spacers and standoffs are threaded and used in applications where boards, plates, or other items need to be fastened to each other.
Cordage, Rope, and Webbing
(376 companies)
Cordage, rope and webbing are made of many natural and/or synthetic fibers that are twisted and/or braided or woven into a length.
Modeling and Simulation Software
(515 companies)
Modeling and simulation software is used to model and simulate a system or process for the purposes of testing or calibration.
Rules and Length Gauges
(240 companies)
Rules and length gauges are flat, graduated scales used for length measurement. For OEM applications, digital or electronic linear scales are often used.
Lamps
(1,751 companies)
Lamps are light sources that emit incoherent light for illumination. There are many different types of products. Examples include fluorescent lamps, halogen lamps, heat lamps, incandescent lamps, LED lamps, projection lamps, spectral lamps, and stage lamps. Specialized and proprietary lamps are also available.
Closed Circuit Television Systems
(404 companies)
...facility may need a complete CCTV surveillance system with multiple cameras that can monitor building entrances, parking lots, and loading docks. Performance specifications for closed circuit TV systems include: Picture quality. Recording quality. Image...
Cabinets and Casework
(649 companies)
Cabinets and casework includes cabinets and casework for various uses and applications. They are made of wood, plastic, steel, aluminum or composite materials.