DC Motors
(1,207 companies)
Sterling Instrument. What are DC Motors?. DC motors are electric motors that are powered by direct current (DC), such as from a battery or DC power supply. Their commutation can be brushed or brushless. The speed of a brushed DC motor can be controlled...
Electric Brakes
(214 companies)
Electric brakes are assemblies consisting of electrical elements for the slowing or stopping of shafts in equipment drives. Electrical power is required to activate the brake.
Towbars
(14 companies)
Towbars are devices used between a tow vehicle and a vehicle or aircraft being towed. They are fabricated to withstand the pushback forces of the item being towed.
Dock Equipment
(412 companies)
Dock equipment covers all items that assist in the loading and unloading of materials from trucks to buildings. Dock equipment categories include dock boards, dock bumpers, dock seals, dock levelers, dock lights, dock shelters, dock doors, dock restraints, dock guides, and dock chocks.
Electric Heaters
(283 companies)
Electric heaters generate heat by passing an electric current through a high-resistance material.
Electric Clutches
(164 companies)
Electrical clutches are assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives. Electric clutches, also known as electromagnetic clutches, operate a clutch engagement system electrically...
Electric Brake and Clutch Assemblies
(101 companies)
Electric brake and clutch assemblies consist of elements for both the connection and disconnection of shafts (clutch) and for the slowing or stopping of shafts (brake) in equipment drives.
Earth Moving and Landscaping Machines
(724 companies)
Earth moving and landscape machines are used to prepare construction sites, and to move dirt and gravel.
Stairs and Stairways
(424 companies)
Stairs and stairways include all types of complete, pre-fabricated stair systems and staircases.
Platforms and Walkways
(383 companies)
Platforms and walkways are equipment access structures that enable regular maintenance and inspection activites at elevated workspaces. Systems incorporate structural supports, walking surface decking or planks, framing, hardware, and accessories such as handrails, access gates, stairs, ladders, and kick plates.
Electric and Gas Utilities
(617 companies)
Electric utilities and gas utilities supply electric power and/or natural gas or connect lines to industrial, commercial, and residential customers.
Handles and Pulls (industrial)
(443 companies)
...applications. Some chest handles are surface mounted, while others are flush mounted. Control Lever. Image Credit:Jergens. Control levers are designed for electric or electronic equipment. Crank Handle. Image Credit:aMsp. The crank handle consists...
Electric and Magnetic Water Filters
(33 companies)
Electric and magnetic water filters use electrical charging and magnetic energy to treat water and wastewater.
Air Compressors
(1,113 companies)
...or single-phase electricity. Larger, commercial and industrial units often use three-phase power at 208 V, 230 V, or 460 V. Mobility. In terms of mobility, portable air compressors feature wheel, casters, or self-contained trailers. Vertical air compressors...
Electric Rotary Actuators
(184 companies)
Electric rotary actuators drive components rotationally via electromagnetic power. They typically have control and indexing capabilities.