Ground Resistance Testers
(131 companies)
Ground resistance testers are devices that are used to measure and test electrical grounding systems. Grounding enables optimum electrical continuity between conducting objects and earth.
Machining Clamps
(218 companies)
Machining clamps are used for machine setup and tool or part fixturing. Types include cam, cylinder, hook or swing, pull, push, retracting, rocker, side or edge, and toe clamps. Clamp straps and clamp strap assemblies are also commonly available.
Banding Buckles and Strapping Buckles
(42 companies)
Banding buckles and strapping buckles are hardware products that attach two loose strap ends together and secure them by a tightening mechanism. Buckles are common in strapping and lashing applications.
Friction Materials
(155 companies)
Friction materials include brake pads, friction liners, clutch plates, friction bands, brake pads, brake shoes, friction rolls, bonded assemblies and other components used to generate controlled friction for braking or power transfer while minimizing wear.
Pipe Hangers and Conduit Hangers
(285 companies)
Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps.
Power Resistors
(119 companies)
Power resistors are used in power generation and distribution, high-voltage applications, control systems, and other power system applications. They include load banks, grounding resistors, and dynamic braking resistors.
Headlamps
(55 companies)
Headlamps are light sources that attach to a person 's head or helmet with flexible straps. They are used in dark or low-light environments where personnel need the use of both hands to perform an operation or activity.
Framing Anchors, Hangers, and Ties
(99 companies)
Framing anchors, framing hangers and framing ties are used for anchoring rafters and trusses to plates, floor and ceiling joists to headers, and solid blocking to plates.
Ground Bond Testers
(91 companies)
...but is usually used in conjunction with devices that function at low power levels. AC signal testers generally function using less than 1 Amp, while DC testers simply check the grounding between exposed metal and the ground. However, DC testers are not designed...
Industrial Winches
(382 companies)
Industrial winches are pulling devices that use a wire, rope, cable, strap or web to move heavy loads. They typically use a drum or reel for line storage and are either manually operated or powered by an electric, pneumatic, or hydraulic motor.
Mining Wear Parts and Excavating Wear Parts
(80 companies)
Mining wear parts and excavating wear parts are commonly-replaced components that are used in mineral and aggregate extraction and processing. Examples include buckets, shovels, teeth, dragline parts, grinding mill liners, crawler shoes, links, clevises, and wear plates.
Audio and Video Connectors
(359 companies)
Audio connectors are used to affix cables to other audio equipment, providing electronic signal transference and grounding protection.
Die Sets
(64 companies)
Die sets are assemblies that link the upper and lower die holders. They include guide pins or posts, guide pin bushings, heel blocks, heel plates, and die shoes.
Closing Machines
(109 companies)
Closing Machines are machines that close packages or containers. Some examples include securing flexible bags by means of a tying wire, narrow metal strap or tape around the neck of the bag; by placing a lid on a can or drum.
Banding and Strapping Tools
(112 companies)
...in tension. When selecting banding and strapping tools, specifications to consider include tool type, power source, banding or strapping width, banding or strapping thickness, and band or strap materials. In terms of features, some banding and strapping...