38 products match your search.
Hydraulic Pumps
(677 companies)
Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid.
Lifts
(1,622 companies)
...articulated lifts. Lift Actuators. Lifts may be actuated by any of the following mechanisms: Hand cranks. Screw drives. Foot pumping and ratcheting. Pneumatic air cylinders and air motors. Hydraulic cylinders and motors. Electrical motors. Standards. BS 5655...
Hydraulic Cylinders
(799 companies)
Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force.
Water Pumps
(855 companies)
Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport.
Linear Actuators
(754 companies)
...is pressurized or de-pressurized to achieve the linear motion of the piston, causing movement. A common example of a hydraulic actuator is an automotive repair lift. Pneumatic actuation, also called air actuation, uses air pressure to actuate a piston...
Hydraulic Valves
(675 companies)
Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves.
Manifolds and Manifold Systems
(880 companies)
...shared supply chambers and any number of outlets. Complex pneumatic and hydraulic circuits can utilize manifolds and manifold systems with interfaces to sophisticated electronic networks. Applications, port specifications, flow and pressure...
Air Compressors
(1,113 companies)
Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications.
Hydraulic and Portland Cement
(132 companies)
Hydraulic and Portland cement products have a calcium silicate binder. They are often used to build and repair concrete or masonry structures.
Centrifugal Pumps
(1,169 companies)
Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force.
Hydraulic Hose
(592 companies)
Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools.
Hydraulic Fittings
(286 companies)
Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems.
Hydraulic Filters
(418 companies)
Hydraulic filters are used for handling petroleum-based oils, emulsions, synthetic hydraulic fluids and lubrication oils.
Hand Pumps and Foot Pumps
(284 companies)
Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever.