Bus Analysis Software
(21 companies)
Bus analysis software is used to analyze, manage, and interpret data from one or more computer buses.
PCI Products
(252 companies)
PCI products are devices that use the peripheral component interconnect (PCI) bus standard. PCI products include bridges, extenders, and power supplies. They also include bus interface, adapter, memory, mass storage, networking, and serial communications modules.
GPIB Controllers and GPIB Interface Boards
(34 companies)
GPIB controllers and GPIB interface boards are devices that enable communications between GPIB buses and GPIB networks.
GPIB Converters
(12 companies)
GPIB converters translate data from the GPIB bus to another bus type, and vice versa. For instance, an RS232-to-GPIB converter translates serial commands generated by the RS232 interface into GPIB commands.
GPIB Switches
(7 companies)
GPIB switches enable several GPIB controllers to share one or more GPIB devices. They also allow a single GPIB controller to operate multiple GPIB bus systems.
SCSI Switches
(8 companies)
SCSI switches connect test points or devices to instruments for the testing, measuring, or monitoring industrial systems. Small computer system interface (SCSI) is an intelligent peripheral bus with a standard, device-independent protocol that allows many peripheral devices to be connected to the SCSI port.
CompactPCI and PXI Products
(176 companies)
CompactPCI and PXI products are a general search form that covers peripherals that use the CompactPCI (cPCI) and PXI bus standards. CompactPCI and PXI products include switches, extenders, controllers, processors and interface adapters. More detailed search forms are available for specific areas.
VME, VPX, and VXI Products
(152 companies)
VME, VPX and VXI products are designed for use with a VME, VPX or VXI bus. They include controllers and processors, extenders, switches, bus interfaces and adapters, power interface boards (PBs), and load boards.
PV Ribbon
(11 companies)
PV ribbon collects current from photovoltaic cells. PV tabbing or interconnect ribbon carries the current from the solar cells to the PV bus wire or PV busbar ribbon.
IndustryPack® Modules
(17 companies)
IndustryPack® modules are computer boards that interface with the IndustryPack (IP) mezzanine bus, a device used to provide input/output (I/O) capabilities in general-purpose computer systems. IndustryPack is a registered trademark of GreenSpring computers and a specification maintained by the VITA standards organization (VSO) of the American National Standards Institute (ANSI).
SCSI Extenders
(8 companies)
...creates significant network limitations, especially in relation to sharing peripherals. While SCSI boosters and repeaters may be used to regenerate the bus and provide the same type of connections, they must be used in multiples to extend long...
PMC and XMC Modules
(69 companies)
PMC modules and XMC modules include a wide range of peripherals that are designed to function with in conjunction with PCI mezzanine cards (PMC). The main types of PMC modules and XMC modules are bus interfaces and adapter modules, memory modules...
M-Modules
(6 companies)
M-Modules are ANSI/VITA 12-1996 mezzanine cards that are used mainly in industrial computers. They communicate with a printed circuit board (PCB) carrier over a dedicated bus and feature a fast, asynchronous parallel interface.
GPIB Products
(48 companies)
GPIB products is a general search form for controllers, converters, extenders, expanders, isolators, switches and other products that use the general-purpose interface bus (GPIB). More detailed search forms are available for each type of GPIB product.
CompactPCI Extenders and PXI Extenders
(12 companies)
...for moderately sized systems, where total physical bus load is not an issue and all modules fit into the common address space, but free physical slots are at a premium. CompactPCI is a high performance industrial bus based on the PCI electrical...