Battery Holders
(160 companies)
Battery holders are designed to support commercial, industrial or OEM batteries.
Reserve Batteries
(29 companies)
Reserve batteries are designed to retain their charge during long storage periods. The electrolyte is kept separate from the rest of battery to avoid self-discharge.
Condition Monitoring and Machine Maintenance Services
(622 companies)
Condition monitoring and machine maintenance services monitor the condition of critical machines, battery banks, power supplies, processes and rotary equipment. They also perform predictive maintenance (PdM) and/or preventive maintenance.
Circuit Tracers
(34 companies)
Circuit tracers or signal tracers are used to troubleshoot circuits. They are relatively simple electrical testing instruments that enable electricians and other users to locate, trace and identify common electrical problems such as breakers, shorts, and open circuits.
Lead Acid Batteries
(379 companies)
Lead acid batteries are made up of plates, lead, and lead oxide with a 35% sulfuric acid and 65% water electrolyte solution.
Flexible Circuits
(228 companies)
Flexible circuits use polyimide films and other foldable substrates to meet the requirements of complex electronic manufacturing applications.
Condition Monitors and Fault Detectors
(95 companies)
Condition monitors and fault detectors find faults in mechanical, electrical, optical or other systems before a system failure condition occurs. An example of a fault in an electrical system is an arching circuit breaker. An example of a fault in a mechanical system is a failed roller bearing. Both mechanical and electrical faults produce characteristic sounds, which can be detected using air or structure borne acoustic detection techniques.
Protective Relays and Monitoring Relays
(330 companies)
Protective relays and monitoring relays detect or monitor for abnormal power system conditions.
Disposable (Primary) Batteries
(279 companies)
Disposable primary batteries are replaced once the energy supply is depleted. Their energy is produced when the materials within the battery react and are exhausted.
Rechargeable (Secondary) Batteries
(549 companies)
Rechargeable batteries or secondary batteries contain active materials that can be regenerated by charging. When the energy produced by rechargeable batteries drops below optimum efficiency, secondary batteries may be recharged in a couple of ways, depending upon their construction.
Battery Packs and Assemblies
(401 companies)
Battery packs are constructed from two or more individual cells or batteries. There are two basic types of battery packs: primary and secondary or rechargeable.
Process Monitors
(136 companies)
Process monitors measure and analyze temperature, pressure, flow and other processing parameters to maintain product quality and safe production operating conditions.
CRT Monitors
(186 companies)
CRT monitors use cathode ray tube technology to display output from a computer.
Tool Monitors
(30 companies)
Tool monitors optimize machine tool operating conditions based on feedback from a sensor or probe.
Circuit Breaker Test Equipment
(12 companies)
Circuit breaker test equipment tests and analyzes the function of circuit breakers to ensure they are operating properly and within specification.