VME, VPX, and VXI Bus Interfaces and Adapters
(36 companies)
...available. Specifications, Operating System Support and Interfaces to Other Buses. VME, VPX and VXI bus interfaces and adapters differ in terms of specifications, operating system support, and interfaces to other buses. Specifications include number...
Software Development Services
(2,221 companies)
...the prototyping model, which creates an approximation of the system and reworks it through a series of builds; and the spiral model, which combines features of the prototyping and waterfall models. Operating Systems. Software development services design...
CompactPCI Controllers and CompactPCI Processors
(50 companies)
...an analysis of available controller types. PC or remote controllers allow users to manage test and measurement systems from networked personal computers. Typically, PC controllers use general-purpose, commercially available operating systems. Embedded...
VME, VPX, and VXI Extenders
(18 companies)
...and operating system specifications are also important to consider. Features for VME, VPX, and VXI extenders include on-board current-to-voltage conversion, ejector or injector latches, on-board 3.3-V regulator, 5-V to 3.3-V translators, and short circuit...
GPIB Products
(48 companies)
...a GPIB expander or GPIB isolator. GPIB switches enable several GPIB controllers to share one or more GPIB devices, or allow a single GPIB controller to operate multiple GPIB bus systems. GPIB converters are GPIB products that translate data from one...
GPIB Converters
(12 companies)
...as a bridge between a GPIB device or instrument and a computer bus (interfaces). They differ in terms of protocol compatibility and connection type to host. GPIB converters also carry specifications for ports and supported operating systems. Features...
VME, VPX, and VXI Controllers and Processors
(36 companies)
...systems. Embedded controllers are packaged to fit in a VME, VPX, or VXI chassis, permitting access to system devices and resources without the need for an external command module. Real-time controllers are also embedded, but a use a real-time operating...
DSP Boards
(96 companies)
...developed by the Intel Corporation. Designed by Sun in 1989, the SBus board was the standard I/O inter-connect for Sun computers, which typically run under the Solaris or SunOS flavor of the UNIX operating system. The PMC Bus is actually a form factor...
GPIB Controllers and GPIB Interface Boards
(34 companies)
GPIB controllers and GPIB interface boards are devices that enable communications between GPIB buses and GPIB networks.
CompactPCI Extenders and PXI Extenders
(12 companies)
CompactPCI extenders and PXI extenders are computer boards that are used to improve or extend the functions of CompactPCI and PXI systems.
Hand Pumps and Foot Pumps
(284 companies)
Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever.
Control Valves
(1,613 companies)
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Hand Tools
(1,903 companies)
Hand tools are manually-operated tools that fit in the hand.
Touch Switches and Tactile Switches
(195 companies)
Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Air Motors
(150 companies)
Air motors are powered by compressed air. They operate at relatively high speeds in industrial and spark-prohibited applications.