Specialty Rotary Bearings
(171 companies)
Specialty rotary bearings are specialized or proprietary anti-friction bearings that don't belong to a conventional bearing category.
Specialty Nonferrous Metals and Alloys
(190 companies)
Specialty nonferrous metals and alloys include metals such as hafnium, zirconium, beryllium, tantalum or osmium with unique properties for specific applications.
Specialty Fibers, Fabrics, and Textiles
(505 companies)
Specialty fibers, fabrics and textiles are based upon a unique composition, weave, or technology, and are designed for specialized applications.
Specialty Optical Fiber
(91 companies)
Specialty optical fiber is modified, usually by doping, for a specialized function. It consists of one or more transparent fibers enclosed in a protective covering.
Rubber Tubing
(208 companies)
Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications.
Armor and Ballistic Shielding
(91 companies)
Armor materials and ballistic shielding are made of ceramics, high-strength fiber textiles, specialty alloys, and composite materials that are resistant to explosions, blast debris, shrapnel and high-velocity projectiles.
Pressure Gauges
(1,142 companies)
Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications such as medical gas cylinders and fire extinguishers.
Transformer Winding Services
(153 companies)
Transformer winding services design transformers and other magnetics products for application-specific and OEM usage in a variety of industrial, medical, military, aerospace, telecommunications, commercial and specialty applications.
Syringes and Needles
(218 companies)
Syringes utilize a cylinder and plunger for precise delivery of liquids or gases in analytical, medical, pharmaceutical or biotechnology applications. Many times needles are included with the syringe.
Test Equipment and Instrument Rental Services
(115 companies)
Test equipment rental and instrument rental services rent or lease test equipment for electrical, electronic, vibration, acoustic, dimensional, NDT, analytical, environmental, process, EMI/RFI, and other specialty testing, measurement or inspection applications.
Wipes and Wipers
(218 companies)
Wipes and wipers include wet, dry, and biocide-saturated microfiber cloth, paper, foam, and nonwoven sheets for medical, fiber optic, laboratory, electronic, and other critical cleaning applications.
Test Equipment and Instrument Repair Services
(386 companies)
Test equipment and instrument repair services test and repair industrial equipment and instruments. They specialize in the test and repair of acoustic and vibration equipment, electrical and electronic test equipment, laboratory equipment and instruments, inspection instruments or non-destructive testing (NDT) equipment, or specialty testing equipment and instruments.
Knife Mills and Shredders
(209 companies)
Knife mills and shredders are industrial machines used for size reduction. They are used to process plastic and wood, film and fiber, medical waste, construction and demolition debris, and many other materials.
Wire Forming Services
(421 companies)
Wire forming services stamp and bend wire into fabricated shapes such as clips, springs, specialty pins, rings, wire racks, hooks, and other products.
Gas Cabinets and Distribution Systems
(109 companies)
Gas cabinets and distribution systems consist of vaporizers, gas cabinets, gas manifolds, mass flow controllers, valves, pressure sensors and associated interconnect tubing configured to deliver bulk and specialty gases to process equipment.