Pipettes and Tips
(320 companies)
Pipettes and tips are used to deliver a known quantity of solution to a vessel. They are either of the classical style (glass) or digital.
Bags and Sacks
(789 companies)
Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
Industrial Shelving and Racking
(1,077 companies)
Industrial shelving and racking is used to store items packed in totes, boxes, or cases.
Cores and Tubes
(39 companies)
Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
Tube Fittings
(1,111 companies)
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Metal Tubes
(772 companies)
Metal tube ( tubing) is made of metallic elements or alloys and is designed for specific industrial applications. Compared to other types of tubing, metal tube is stronger and most robust, making it better suited for structural applications and high-pressure fluid flow.
Tube and Pipe Bending Machines
(316 companies)
Tube and Pipe Bending Machines are used to bend or coil metal pipe or tubing to a desired radius.
Wellhead Equipment
(146 companies)
Wellhead equipment is used to connect the tubing and casing to an oil or gas pipeline.
Peristaltic Pumps
(314 companies)
Peristaltic pumps use rotating rollers pressed against special flexible tubing to create a pressurized flow.
Electrical Conduit
(551 companies)
Electrical conduit is lengths of solid tubing used to house, protect, and cover electrical wiring and cables in power distribution systems.
Pup Joints
(32 companies)
Pup joints are non-standard lengths of piping used to adjust the height of full length tubing, drill pipe, line pipe, or casing strings.
Hose Fittings
(1,187 companies)
...terms describing rigid hollow cylinders composed primarily of one solid material throughout. "Hose" however, is typically more flexible and portable than piping or tubing, and is made up of multiple layers of different materials depending...
Hose and Tube Cleaning Equipment
(58 companies)
Hose and tube cleaning equipment uses nozzles, projectile, specialized brushes, and other means to clean or prepare the inner diameter surfaces of tubing, pipe, and hose.
Hose Clamps and Band Clamps
(357 companies)
Hose clamps, hose clips and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting or barb.
Tube Clamp Connectors
(27 companies)
Tube clamp connectors are structuring components used to fasten tubing together in flexible or modular construction systems. These systems are essentially industrial-grade Erector (R) sets made of steel, aluminum, or composite materials.