Robots
(915 companies)
...handling machine tools, and arc welding. Gantry robots are a type of Cartesian robot that is suspended from an X or X/Y axis beam. Cylindrical robots operate in a cylinder-shaped space or coordinate system and have at least one rotary joint...
Machining Clamps
(218 companies)
Machining clamps are used for machine setup and tool or part fixturing. Types include cam, cylinder, hook or swing, pull, push, retracting, rocker, side or edge, and toe clamps. Clamp straps and clamp strap assemblies are also commonly available.
Grinders and Grinding Machines
(988 companies)
Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish.
Boring Machines
(194 companies)
Boring machines cut the inside of a bore to enlarge its diameter.
Machine Vision Systems
(558 companies)
Machine vision systems are used for automated inspection and measurement in production environments.
Dimensional Indicators and Comparators
(202 companies)
...59006 --Sight flow indicators for pipelines. BS EN ISO 8503-1 --Assessment of steel substrates using profile comparators. Image credits: Inspec Inc. | KEYENCE...
Machine Guards
(129 companies)
Machine guards provide a physical barrier between an operator and hazardous points on a machine to prevent accidental injury and provide protection from flying debris, contaminants and noise.
Slotting Machines
(24 companies)
Slotting machines are cutting machines designed to machine slots into a workpiece. Slotting machines are used for a variety of applications and industries.
Machine Redesign and Rebuild Services
(711 companies)
Machine redesign and machine rebuild services redesign and rebuild machines.
Packaging Machines
(2,518 companies)
Packaging machines are used to package products or components, including equipment that forms, fills, seals, wraps, cleans and packages at different levels of automation.
Screw Machines
(45 companies)
Screw machines are machine tools that use a number of cutting tools, fed into a rotating rod or bar, to make screws and other turned parts.
Electrical Discharge Machines (EDM)
(154 companies)
Electrical discharge machines (EDM) remove metal from a workpiece by using a series of electric sparks to erode material.
Deburring and Deflashing Machines
(109 companies)
Deburring and deflashing machines remove burrs or dross, smooth or deflash parting lines, round off sharp edges, and radius corners on machined parts, castings, forgings, molded components and welded assemblies.
Machine Bases
(85 companies)
Machine bases provide a stable foundation for machine tools, dies, tooling, instruments or other equipment.
Production Machining
(717 companies)
Production machining services providers have the capability to output large production runs using a variety of machining services.