Rubber Tubing
(208 companies)
Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications.
Elastomer and Rubber Shapes
(369 companies)
Elastomers and rubber shapes are natural or synthetic polymers that exhibit elastic properties and can be formed into finished or semi-finished stock. These amorphous polymers are usually thermosets, but are also available as thermoplastics. Elastic polymer (elastomer) and rubber shapes are available in different forms and sizes, and often use filler materials.
Rubber and Elastomer Molding Services
(664 companies)
Rubber molding services include molding techniques such as injection molding, compression molding, thermoforming, urethane casting, and dip molding.
Plastic and Rubber Balls
(62 companies)
Plastic and rubber balls are rolling, spherical elements that have low friction values and require little or no lubrication. They are lighter than metal balls and resistant corrosion and abrasion. Some plastic balls resist high temperatures, but others do not. Rubber balls are characterized by a high degree of flexibility and elasticity.
Plugs, Stoppers, and Inserts
(345 companies)
...or water contact can cause dimensional variation or warping. Silicone rubber is made from cross-linked silicone based polymers reinforced with filler. Silicone rubber is very resilient, and boasts long service life through adverse environments...
Doors
(1,347 companies)
DOORS, STRIP (VINYL)...
LED Light Strips
(167 companies)
LED light strips position several light emitting diodes along a long, thin, sometimes flexible circuit for lighting applications.
Copper, Brass, and Bronze Alloys
(598 companies)
Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength.
Stock and Strip Feeders
(99 companies)
Stock feeders and strip feeders supply continuous or discrete lengths of bar, strip, wire or other stock to a machine tool.
Rubber Bonding Services
(31 companies)
Rubber bonding services produce rubber-to-metal, rubber-to-rubber, and elastomer-to-metal bonded components using cold bonding, hot bonding, laminating, taping, molding, and adhesive technologies.
Rubber Sheets and Films
(60 companies)
Rubber sheets and films are flat expanses of conformable rubber or elastomeric material that can be used for vibration dampening, equipment protection and isolation, and many other applications.
Optical Encoder Disks and Strips
(21 companies)
Optical encoder disks and strips are components of rotary and linear encoders, respectively. They are usually made of metal, plastic, glass, or paper. Optical encoder disks and strips have evenly-spaced holes or markings around their perimeter or length.
Screws
(1,308 companies)
...into predrilled holes. Dog points have an extended, unthreaded chamfer to prevent stripping fine threads. Rolled points have a thread roll-over on the first 540 of the helix. A pinch point provides a pilot action when penetrating several thin materials...
Potentiometers, Rheostats, and Trimmers
(353 companies)
...those described as "full-turn" -- are capable of 270 degrees (or approximately 3/4 of a turn) of rotation. Linear potentiometers are constructed similarly to rotary types, except that their resistive elements are strips and the terminals are arranged...
Heat Treatment Salts
(14 companies)
Heat treatment salt is melted to form a molten salt bath, which is used to anneal, solution treat, quench or harden, temper, clean, strip, descale, braze, sodler, nitride, carbonitride, carbuize, and cure rubber.