Fiber Optic Connectors
(502 companies)
Fiber optic connectors are used to align and join two or more fibers together to provide a means for attaching to, or decoupling from, a transmitter, receiver, or other fiber optic device.
Military (MIL-SPEC) Connectors
(255 companies)
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Specialty Optical Fiber
(91 companies)
Specialty optical fiber is modified, usually by doping, for a specialized function. It consists of one or more transparent fibers enclosed in a protective covering.
RF and Microwave Connectors
(396 companies)
RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place.
Edge Connectors
(244 companies)
Card edge connectors are edge-on connectors designed for single-sided or double-sided printed circuit boards (PCBs).
DIN Connectors
(228 companies)
DIN connectors are high frequency, multi-pin, electrical connectors that meet standards established by Deutsches Institut f ur Normung (DIN), a German national organization for standardization. The ends of DIN connectors are round, notched, and protected by a metal skirt to ensure that pins line up correctly.
Centronics Connectors
(59 companies)
Centronics connectors are standard parallel interface devices for connecting printers and other peripherals such as portable disc drives, tape backup drives, and CD-ROM players to computers.
Modular Connectors and RJ Connectors
(303 companies)
Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Solar Connectors
(41 companies)
Solar connectors are connectors specially designed to be used in the transmission of current produced in solar systems.
AC Power Connectors
(286 companies)
AC power connectors transfer alternating current through a variety of electronic devices. AC power connectors include simple AC inlets, outlets, and power entry modules.
USB Connectors
(250 companies)
USB connectors are used with universal serial bus (USB) ports. They can be used to connect USB products together, or to connect USB wires and peripherals to other standard port types.
Wire, Cable, and Connector Tools
(727 companies)
Wire, cable and connector tools are used to assemble and install wires, cables and connectors.
Power Connectors
(693 companies)
Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Medical Electronic Connectors
(32 companies)
Medical electronics connectors are used with medical devices and medical equipment in hospitals, clinics, doctors' offices, and other healthcare facilities.
Thermocouple Connectors
(42 companies)
Thermocouple connectors are used to transmit temperature readings from a thermocouple (T/C).