Solar Panels
(181 companies)
This way, if the panel produces more energy than the system needs the excess power is sold back to the electric company. Solar Panel Connectors. There are several types of connectors that are specifically designed for solar panels. MC3 connector...
Fiber Channel Connectors
(32 companies)
Fiber Channel connectors are high-speed connectors used in Fiber Channel systems.
Solenoid Valve Connectors
(27 companies)
Solenoid valve connectors are used to connect solenoid valves and pressure switches.
PC Card Connectors
(94 companies)
PC card connectors are used to connect PC cards, CompactFlash cards, and other devices to computers.
Board to Board Connectors
(190 companies)
Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Instrument and Computer Power Connectors
(24 companies)
Instrument power connectors and computer power connectors are used to connect a computer 's power supply to a hard disk, floppy disk, compact disk (CD), digital video disk (DVD), or other type of disk drive.
Wire to Board Connectors
(138 companies)
Wire-to-board connectors are used to interconnect printed circuit boards (PCBs) by using connectors attached to wires.
Panel Interface Connectors
(12 companies)
Panel interface connectors (PICs) are devices installed in the outside of a panel that houses a PLC, a computer, or other devices. The PIC allows the user to interface the PLC or the computer without opening the panel door avoiding potential safety hazards. Power receptacles and communication ports can be placed in a number of combinations to produce various customizable products.
Heavy Duty Rectangular Connectors
(185 companies)
Heavy duty rectangular connectors are designed to accommodate large electrical loads and direct signals under a multitude of operating conditions.
Audio and Video Connectors
(359 companies)
Audio connectors are used to affix cables to other audio equipment, providing electronic signal transference and grounding protection.
D-Subminiature Connectors
(369 companies)
D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
FireWire® Connectors
(87 companies)
IEEE 1394 connectors are used to connect FireWire (R) devices such as host controllers, adapters, hard drives, hubs, repeaters, and card readers. FireWire, a registered trademark of Apple Computer, is a communications protocol for the transmission of data, video, and audio over a single cable at very high bit rates.
Electrical Connector Bases and Covers
(118 companies)
Electrical connector bases and covers are designed to provide mechanical protection for electrical connectors. They are available in many shapes and sizes to accommodate different types of electrical connections.
Connector Plates
(23 companies)
Connector plates have integral teeth, are manufactured to various sizes and thicknesses, and are designed to laterally transmit loads in wood. They are also known as nail plates, truss plates, metal connector plates, and foundation wall angles.
Automotive Electrical Connectors
(70 companies)
Automotive electrical connectors are designed to be used specifically in vehicles.