Rectifiers
(308 companies)
Rectifier diodes are designed for use in rectification circuits. Rectifiers are used to convert AC to DC.
Motor Starters and Contactors
(592 companies)
Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Hydraulic Pumps
(677 companies)
Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid.
Thermal Switches and Thermal Protectors
(593 companies)
Thermostats and thermal switches are electro-mechanical on/off switches that are activated by temperature changes. They are typically used to control heating and cooling systems.
Tachometers
(322 companies)
Tachometers are used to measure the velocity of a rotating object. They operate on the principle that a driven motor (i.e., a motor operated as a generator) produces a voltage that is proportional to the angular velocity of the motor shaft.
Stepper Motors (rotary)
(437 companies)
Stepper motors use a magnetic field to move a rotor in small angular steps or fractions of steps. They provide precise positioning and ease of use, especially in low acceleration or static load applications.
Circuit Breakers
(952 companies)
Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Gearboxes and Gearheads
(975 companies)
...configurations for gearboxes and gearheads include solid shaft, hollow shaft and integral coupling. The gears are mounted on shafts, which are supported by and rotate via rolling element bearings. The gearbox is a mechanical method of transferring energy...
Panelboards and Switchgear
(610 companies)
Panelboards and switchgear are electrical distribution devices that convert incoming electrical power into several smaller circuits and provide overload protection in the form of fuses or circuit breakers.
Linear Motors
(190 companies)
Linear motors generate force only in the direction of travel. They are capable of extremely high speeds, quick acceleration, and accurate positioning.
Mowers
(63 companies)
Mowers are used to cut grass, plants, small trees, and other ground-based vegetation. These machines include dedicated mowing machines and attachment boom, flail and deck mowers.
Digital Voltmeters
(278 companies)
...ground. The digital voltmeters internal resistance is the impedance, which is usually expressed in ohms per volt. This amount is relatively high in order to prevent the device from drawing significant current and disturbing the operation of the circuit...
IC Clocks
(125 companies)
...players, digital cameras, video cameras, handheld gaming systems, mobile phones, home security systems, and global positioning systems (GPS). Digital IC clocks have chips that are used in high-speed data communication devices such as audio multiplexers...
Motor Speed Controllers
(196 companies)
...motor speed. They take a signal for the needed speed and drive a motor to that speed. There are a variety of motor speed controllers available. DC Motor Power-Op-Amp Speed Controller. Video Credit: Engamsi. Drive Type. Drive type describes the category...
Digital Ammeters
(215 companies)
...and trends. They have both positive and negative leads and feature extremely low internal resistance. Digital ammeters are connected in series with a circuit (and never parallel) so that current flow passes through the meter. High current flow may...