Power Supplies
(2,775 companies)
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Photovoltaic (PV) / Solar String Monitors
(22 companies)
Photovoltaic (PV)/solar string monitors perform in-situ diagnostics of strings or sub arrays in a PV or solar power system.
Solar Lighting
(24 companies)
Solar lighting converts solar energy into electrical energy to produce light for off-grid fixtures.
Solar Radiation Instruments
(61 companies)
Solar radiation instruments measure the spectral range of radiation, including global solar radiation (sun + sky), net radiation (incoming solar - reflected solar) and the photosynthetic light spectrum.
Solar Water Heaters
(196 companies)
Solar water heaters concentrate the sun 's thermal energy to heat water for industrial, commercial, and residential use. There are two main types of products: active and passive.
Solar Simulators and Light Sources
(58 companies)
Solar simulators and light sources produce a simulated solar spectrum for plant growth, material-degradation simulations, weathering tests for coatings, photovoltaic (PV) cell testing, sunblock evaluations, and window transmission studies.
Power Transformers
(932 companies)
Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Fresnel Lenses
(21 companies)
Magnification. Traffic lights. Automobile headlamps. Rear-view mirrors. Optical landing systems. Camera viewing systems. Specialized lighting effects. Due to their favorable optical power to thickness ratio, Fresnel lenses are often used to concentrate...
Solar Junction Boxes
(13 companies)
Solar junction boxes are used to house solar cables.
Lamps
(1,751 companies)
...by means of an electric arc between electrodes. Lamp Performance. Performance specifications for lamps include lamp power (wattage), bulb-burning lifespan, overall length of the lamp, color temperature of emitted light, and the average lamp output...
Alternative Power Generators
(1,177 companies)
Alternative power generators produce electricity from renewable energy sources, such as wind, flowing water, solar energy and biomass, which create less environmental damage and pollution than fossil fuels.
DC Power Supplies
(1,117 companies)
DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
Power Meters
(373 companies)
Power meters are used for high-accuracy measurements of power over a wide-frequency bandwidth, and from both AC and DC circuits.
Power Connectors
(693 companies)
Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Fuel Cell and Solar Test Equipment
(156 companies)
Battery, fuel cell and solar test equipment consists of specialized test stations, stands or systems, monitors and component modules for performance or endurance testing.