Centrifugal Pumps
(1,169 companies)
Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force.
Hydraulic Pumps
(677 companies)
Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid.
Turbine Repair and Maintenance Services
(113 companies)
Turbine repair and maintenance services provide maintenance, overhauls and repairs to wind, gas, steam and water turbines.
Well Pumps
(191 companies)
Well pumps are most commonly used to bring water from wells and springs to the surface.
Blades (wind turbine)
(19 companies)
Wind turbine blades are air-foil shaped blades that harness wind energy and drive the rotor of a wind turbine.
Wastewater Pumps
(466 companies)
Wastewater pumps are used in the collection of sewage, effluent, drainage and seepage water.
Turbine Flow Meters
(264 companies)
Turbine flow meters measure the rate of flow in a pipe or process line via a rotor that spins as the media passes through its blades.
Water Heaters
(407 companies)
Water heaters are gas, oil or electric-fired devices used to heat water for residential and commercial use.
Hand Pumps and Foot Pumps
(284 companies)
Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever.
Liquid Handling Pumps
(2,237 companies)
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
DC Powered Pumps
(149 companies)
DC powered pumps use direct current from motor, battery, or solar power to move liquids such as acids, chemicals, lubricants and oil, as well as water, wastewater, and potable water.
Piston Pumps and Plunger Pumps
(600 companies)
Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber.
Sump Pumps
(311 companies)
Sump pumps are used in applications where excess water must be pumped away from a particular area. Sump pumps generally sit in a basin or sump that collects this excess water.
Sewage Pumps
(391 companies)
Sewage pumps are used to pump effluents, semi-solids and small solids in liquids.
Inductors, Coils, and Chokes
(1,025 companies)
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.