Data Acquisition
(2,098 companies)
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
EPROM
(95 companies)
Erasable programmable read-only memory (EPROM) chips are programmable, reusable computer chips that can be erased using ultraviolet light and reprogrammed with a PROM programmer or PROM burner.
Serial Data Converters
(154 companies)
Serial data converters are used to interconnect two different serial standards, such as RS232 to RS422, USB to RS232, etc.
Software Development Services
(2,221 companies)
Software development services design custom software for a variety of applications. Software development services design custom software for specialized and industry-specific applications. They are staffed by programmers, project managers, software...
EEPROM
(136 companies)
Electrically erasable programmable read-only memory (EEPROM) chips are similar to PROM devices, but require only electricity to be erased.
Network Cables
(703 companies)
Network cables are used in the transmission of data across networks. Choices include Fibre Channel, FireWire or IEEE 1394, GPIB, serial, parallel, patch, SCSI, Ethernet and USB.
Panel Interface Connectors
(12 companies)
Panel interface connectors (PICs) are devices installed in the outside of a panel that houses a PLC, a computer, or other devices. The PIC allows the user to interface the PLC or the computer without opening the panel door avoiding potential safety hazards. Power receptacles and communication ports can be placed in a number of combinations to produce various customizable products.
Programmable Logic Controllers (PLC)
(676 companies)
Programmable logic controllers (PLC) are the control hubs for a wide variety of automated systems and processes. They use a wide variety of inputs and outputs and provide network capability.
CNC Controllers
(147 companies)
...and include RS232, RS422, and RS485. Some CNC controllers use the universal serial bus (USB), a 4-wire, 12-Mbps serial bus for low-to-medium speed peripheral device connections to personal computers (PC). Others can be interfaced to the World Wide...
Logic Analyzers
(77 companies)
...profile device that connects to the PC through a parallel port or a universal serial bus (USB) port. PC logic analyzers use special connectors or probes to test different circuits. These signals are then interpreted by the logic analyzer device attached...
Code Analyzer Software and Tools
(32 companies)
Code analyzer software and tools enable programmers and quality assurance (QA) managers to check source code for compliance with established standards. These products are also useful for improving source code.
Capacitance Meters
(93 companies)
Capacitance meters measure the value of capacitance in circuit elements.
Oscilloscopes
(303 companies)
Oscilloscopes can use a serial port, parallel port, modem or telephone line, universal serial bus (USB), general-purpose interface bus (GPIB), small computer systems interface (SCSI), or Ethernet connection. Serial ports transfer data one bit a time. RS232...
Microcontrollers (MCU)
(327 companies)
...peripheral interface. I2C, inter-integrated circuits. USB, universal serial ports. Image credit: Texas Instruments...
Frequency Counters
(139 companies)
...be helpful for determining frequency changes. Some frequency counters can output the frequency as a digital output such as USB or RS232. Standards. TB 9-6625-1996-35 - Calibration procedure for frequency counter...