Web Controllers
(69 companies)
Web controllers maintain control functionality over processes with web or sheet rollers. Control functionality includes maintaining tension of the web, centering on the track, and material feed rates.
Logic Dividers
(45 companies)
Logic dividers are integrated circuits that divide the frequency of an input signal by a divisor value.
Frequency Counters
(139 companies)
Frequency counters are digital indicating meters for accurate measurement and display of square wave and pulse input signals.
VME, VPX, and VXI Controllers and Processors
(36 companies)
VME, VPX and VXI controllers and processors manage data transfers between devices in VME, VPX, and VXI systems. They control the status of interrupts, interrupt requests (IRQ), registers, and triggers, as well as network instruments for testing and analysis.
Handheld and Portable Computers
(358 companies)
Handheld computers are portable devices including notebook and subnotebook computers, palmtops, and PDAs.
Calibration and Repair Services
(1,177 companies)
Calibration and repair services are companies that calibrate and repair laboratory and scientific instruments, test and measurement equipment, and industrial sensors.
Digital Multimeters
(556 companies)
Digital multimeters (or multi-meters) are used to measure electrical quantities such as voltage, current, resistance, frequency, temperature, capacitance, and time period measurements.
Styli and Probes
(79 companies)
Styli and probes are slender, rod-shaped stems and contact tips or points used to probe surfaces in conjunction with profilometers, SPMs, CMMs, gages and dimensional scanners.
VME, VPX, and VXI Products
(152 companies)
VME, VPX and VXI products are designed for use with a VME, VPX or VXI bus. They include controllers and processors, extenders, switches, bus interfaces and adapters, power interface boards (PBs), and load boards.
VME, VPX, and VXI Bus Interfaces and Adapters
(36 companies)
VME, VPX and VXI bus interfaces and adapters allow VME, VPX, and VPI buses to communicate with other types of computer systems and devices.
VME, VPX, and VXI Extenders
(18 companies)
VME, VPX and VXI extenders are boards that are used to improve or extend the functionality of standard VME, VPX, and VXI cards.
RF Frequency Multipliers
(68 companies)
RF frequency multipliers are nonlinear devices that produce an output signal with a frequency that is larger than the frequency of a corresponding input signal by a predetermined factor.
IP Cores
(102 companies)
Intellectual property (IP) cores are pre-designed, pre-tested, integrated circuits or boards of industry-standard functions that can be easily used in embedded applications. Generally IP cores are treated as intellectual property and are licensed to OEMs.
Test Points
(42 companies)
Test points are electrical terminals that are used for testing electrical and electronic equipment.
VME, VPX, and VXI Switches
(14 companies)
VME, VPX and VXI switches are used to connect test points or devices to instruments for testing, measuring, or monitoring. They provide a variety of switching and routing functions for test systems based upon the VME, VPX, and VXI standards.