Digital and Video Microscopes
(215 companies)
Digital and video microscopes are instruments that use digital technology to magnify images of objects. They include built-in cameras and a series of high-powered lenses that provide superior image quality and resolution.
Video Conferencing Equipment
(31 companies)
Video conferencing equipment enables meeting participants at different locations to communicate via two-way video with simultaneous audio transmissions.
Video Amplifier Chips
(44 companies)
Video amplifier chips are used in circuits to process video signals.
Scan and Video Converters
(78 companies)
Scan and video converters transform computer-video signals into a television-compatible format. They are sometimes called PC to TV converters or PC to video converters.
Video Processor ICs
(85 companies)
Video processors IC are semiconductor devices used to process video images from a diverse range of activities.
Network Video Recorders
(51 companies)
Network video recorders (NVR) are internet protocol based devices that are connected to a network and used for the simultaneous recording and remote access of live video streams from IP cameras.
Video Processor Boards
(75 companies)
Video processor boards are used to process video, medical imaging, automated optical inspection, and other related activities. They can be fitted with between one and a thousand digital signal processing (DSP) units in order to increase the computing power of the board.
Video Cassette Recorders (VCR)
(41 companies)
Industrial video cassette recorders (VCRs) receive video input and capture the data onto analog or digital videotape. This does not include consumer grade products.
Video and Audio Software
(175 companies)
Video and audio software is used to process audio and video signals. Applications can include motion analysis, security, ID systems, etc.
Fibers and Filaments
(206 companies)
Fibers and filaments consist of bulk, chopped fibers or strands and continuous monofilaments of materials and are used in reinforcing composites as well as other specialized electrical and thermal applications.
Fiber Optic Cables
(956 companies)
...that the refracted angle has a sine larger than 1, which is not possible. Fiber optic cables: How they work. Video Credit: Engineerguy / CC BY-SA 4.0. Information, such as analog voice signals, is translated into digital signals. The digital information is then sent...
Audio and Video Connectors
(359 companies)
...are for commercial purposes, but some may conform to military specifications. Video connectors are electrical connectors used for carrying analog or digital data and video signals. They can be used on the end of a cable, as part of an electronics device...
Lamps
(1,751 companies)
Lamps are light sources that emit incoherent light for illumination. There are many different types of products. Examples include fluorescent lamps, halogen lamps, heat lamps, incandescent lamps, LED lamps, projection lamps, spectral lamps, and stage lamps. Specialized and proprietary lamps are also available.
Camera Repair Services
(5 companies)
Camera repair services refurbish digital or film-based cameras / video cameras to their original operating condition.
UV Cameras
(28 companies)
UV cameras are video cameras that record images in ultraviolet radiation by the use of a UV-pass filter, a quartz lens, a CCD image sensor, and specialty illumination techniques.