Wafer Cassettes
(14 companies)
Wafer cassettes are used to transport and store wafers during semiconductor manufacturing operations. They are designed to house or carry several wafers of the same size and are available in a range of materials to support specific applications, such as thermal processing.
Wafer Chucks
(21 companies)
Wafer chucks are used to handle semiconductor wafers during wafer processing applications. Common work clamping technologies include vacuum and electrostatic.
Wafer and Thin Film Instrumentation
(344 companies)
Instruments such as quartz crystal microbalance (QCM) monitors, ellipsometers, RHEED systems, imaging stations, CD-SEMs, ion mills, C-V systems specifically designed for wafer metrology or in-situ monitoring of thin film parameters during thin film or semiconductors wafer processing.
Temperature Indicating Coatings and Materials
(53 companies)
...differential of approximately 5 oF (3 oC). Available in several different forms-- slurry, powder, water-based ink, epoxy, or master batch-- leuco dyes are engineered to change color over a broad range of temperatures and are available in several...
Laser Engraving and Laser Marking Machines
(269 companies)
...materials. Others are designed to mark integrated circuit (IC) chips, printed circuit boards (PCB), dies or semiconductor wafers. Laser engraving and laser marking machines for medical, military, and aerospace applications is also available. Laser...
Wire Markers and Cable Markers
(228 companies)
Wire markers and cable markers are used to label wires and cables.
Label Printers
(435 companies)
...of the characters produced by the label printer. Printing rate is the linear rate at which ink jet printers and other marking equipment can perform. Printer resolution is the number of dots per square inch (dpi) a printer can output. Generally, label printers...
Thickness Gages
(379 companies)
Thickness gages are used to make precise dimensional measurements on coatings and materials such as steel, plastic, glass, rubber, ceramics, paint, electroplated layers, and enamels.
Sprayers and Spray Coating Equipment
(397 companies)
...lacquer, stain, varnish, ink, or polyurethane to surface for aesthetic and functional purposes. Agricultural spraying - Sprays are applied manually or by vehicles to an outdoor area to protect it from destructive pests, insects, or plants. Powder...
Blades (wind turbine)
(19 companies)
Wind turbine blades are air-foil shaped blades that harness wind energy and drive the rotor of a wind turbine.
Cleaning Agents and Surface Treatments
(1,874 companies)
Cleaning agents and surface treatments includes liquid cleaners, degreasers, strippers, passivators, etchants, solutions and additives for cleaning and surface preparation.
Syringes and Needles
(218 companies)
Syringes utilize a cylinder and plunger for precise delivery of liquids or gases in analytical, medical, pharmaceutical or biotechnology applications. Many times needles are included with the syringe.
Resurfacing, Recoating, and Refinishing Services
(275 companies)
...on a wafer or other substrate. This results in a deposited coating on the surface of the substrate. CVD processes are used to create semiconductors integrated circuits and solar cells, to coat certain metals (including as molybdenum, tantalum, titanium...
Presses (metalworking)
(519 companies)
Industrial presses (metalworking) use a ram to shear, punch, form or assemble metal or other material by means of cutting, shaping, or combination dies attached to slides. Examples include die cutting machines, forming and bending machines, punch presses, shop presses, sheet metal equipment, stamping presses, and wire forming machines.
Ovens (industrial)
(485 companies)
Industrial ovens are batch or continuous process enclosures or tunnels that are insulated and used for thermal processing. Ovens are lower temperature (usually < 1400 F) thermal processing units, usually without refractory insulation.