Sealers and Seal Coatings
(250 companies)
Sealers and seal coatings are used to seal surfaces or to form a barrier on a surface. They differ from sealants, which are used to seal joints or gaps between surfaces.
Plugs, Stoppers, and Inserts
(345 companies)
Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
Mining Wear Parts and Excavating Wear Parts
(80 companies)
Mining wear parts and excavating wear parts are commonly-replaced components that are used in mineral and aggregate extraction and processing. Examples include buckets, shovels, teeth, dragline parts, grinding mill liners, crawler shoes, links, clevises, and wear plates.
Motor Control Centers (MCC)
(25 companies)
Motor Control Centers (MCC) are a modular assembly which motor control units called buckets are installed, each bucket is intended to control a motor. It acts as a central switchgear panel for the control of multiple motors in an industrial facility.
Draglines
(13 companies)
Draglines are a large excavating tool with a boom and bucket used for stripping overburden material in surface mining applications.
Construction and Demolition Attachments
(300 companies)
...recycling and reclamation. Types of Construction and Demolition Attachments. There are many different types of construction and demolition attachments. Buckets are designed for heavy-duty digging. They vary in terms of width, but often have replaceable...
Vertical Conveyors
(293 companies)
...transfer tables and ball transfer tables, belt conveyors, bucket conveyors, cart-on-track conveyors, chute conveyors, diverters, drag conveyors, screw conveyors, flexible screw conveyors, pneumatic tube conveyors, roller conveyors, vertical...
Excavating Services
(158 companies)
...dump trucks. front-end loaders. hydraulic compact excavators. skid loaders. Bulldozers are caterpillar-tracked tractors with a large metal plate for pushing sand, soil, or rubble. Drag line excavators use a swing rope and metal bucket for strip...
Dredges
(22 companies)
...and other mechanical means; they include backhoe dredges, bucket dredges, and grab dredges. These types may involve hydraulic power to aid the mechanical action. Clamshell dredge: The clamshell dredge is widely used in harbor maintenance operations...
Bulk Handling Conveyors
(567 companies)
...categories include: Belt conveyors include flat belt, magnetic belt and trough belt conveyors. They are the most commonly used type of bulk handling conveyor because of their reliability, versatility, and range of capacities. Bucket conveyors consist...
Stackers and Reclaimers
(67 companies)
...materials with abrasive properties, high humidity, and frozen or compacted materials. Types. There are many different types of stackers and reclaimers. Examples include bucket stackers, circular stackers, and longitudinal stackers; redial reclaimers, bridge...
Industrial Conveyors
(2,362 companies)
...or more pulleys and is supported by idler rolls at intermediate points. Belt conveyors can move materials ranging from fine powders to large, lumpy stones at belt speeds ranging from 20 to 300 m/min. Bucket conveyors - Bucket conveyors consist of a bucket...
Elevators, Escalators, and Moving Walkways
(135 companies)
Elevators, escalators and moving walkways are used to raise or move people or goods from one location to another within a building.
Lifting and Rigging Attachments
(623 companies)
Corporation | Konecranes, Inc. | DME Company | Industrial Magnetics, Inc. There are many different product types. Choices include: C-hooks, clamps, fork tines, grapples, lifters, magnet lifters, shells or buckets, sling release systems, spreader beams...
Steam Traps
(228 companies)
...the modulator contracts allowing the orifice to open and create flow. Mechanical steam traps are buoyancy operated based on the difference in density between steam and the condensate. These include float and thermostatic (F &T) traps, bucket traps...