Wheels
(373 companies)
Wheels are solid discs or rigid circular rings that attach to assemblies such as casters to allow movement. They are connected to a hub and designed to turn around an axle.
Rules and Length Gauges
(240 companies)
Rules and length gauges are flat, graduated scales used for length measurement. For OEM applications, digital or electronic linear scales are often used.
Bags and Sacks
(789 companies)
Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
Synthetic Fibers and Fabrics
(473 companies)
Synthetic fibers and synthetic fabrics consist of bulk fibers, yarns, woven cloth or other textile products manufactured from polymer-based materials such as polyamide (nylon), polyester, aramid, or other spun thermoplastics.
Superalloys
(94 companies)
Superalloys are nickel, cobalt or iron-based alloys with excellent elevated temperature strength, creep properties and oxidation resistance.
Strapping and Filament Tapes
(111 companies)
Strapping and filament tapes are strengthened with many woven filaments yarns embedded in the adhesive on the tape 's backing.
Electromagnets
(125 companies)
Electromagnets use electric current to generate a magnetic field which can be turned on or off as needed. They are made from a softer iron which quickly dissipates the induced magnetism after the current is switched off.
Nonferrous Metals and Alloys
(1,624 companies)
Nonferrous metals and alloys are non-iron-based metals or alloys used for a wide range of applications.
Cast Irons
(85 companies)
How to Select Cast Irons. Cast irons are a large group of ferrous alloys which contain a large amount of carbon and solidify with a eutectic (chemical carbide which solidifies at a lower temperature). They are derived from pig iron and are mainly...
Ceramic Fiber Heaters
(69 companies)
Flat ceramic fiber heaters consist of an iron-chrome-aluminum (ICA) heating element and a thick layer of ceramic fiber insulation within a non-curved housing.
Tool Steels
(186 companies)
Tool steels are wear resistant ferrous alloys based on iron and carbon with high levels of alloying elements such as chromium, molybdenum, tungsten and vanadium.
Galvanizing Services
(45 companies)
Galvanizing services involve the application of a protective zinc coating on metals such as steel or iron. The zinc layer forms a barrier that protects the underlying steel by providing sacrificial or galvanic corrosion protection on the steel surface.
Resistive Temperature Devices (RTD) Elements
(189 companies)
Resistive temperature device (RTD) elements are wire windings or other thin-film serpentines that exhibit changes in resistance with changes in temperature. They are usually made of metallic elements or alloys such as copper, nickel, or nickel-iron.
Magnetic Chucks
(36 companies)
Magnetic chucks use the magnetic force from a permanent magnet, electromagnet or electro-permanent magnet to achieve chucking or holding action. They are only suitable for workpieces made of magnetic materials such as steel or iron.
Ironworkers
(56 companies)
...or custom work. V-notch tooling is used to make a V-shaped notch from the bottom leg of an angle. The uncut top-leg is then used to create a 90-degree bend for an angle-iron frame. Ironworkers are also used with accessories such as bar shears, angle...