Technical Articles

Dellner Brakes AB has published these technical articles:

(Clutches and Brakes)
From this Article:
Shaft brakes are used to stop and hold the propeller shafts in case of an emergency. Each propeller shaft is equipped with two Dellner Brakes type SKD 4x100 pressure applied caliper disc brakes...
(Clutches and Brakes)
From this Article:
The brake system on each of the energy absorbers consists of two Dellner Brakes type SKD 4x75 hydraulically applied disc brakes working on a 1400 mm (55.1 in) diameter brake disc. The arrester system...
(Clutches and Brakes)
From this Article:
Each propeller shaft now has installed one Dellner Brakes type SKD 65 pressure applied disc brake operating on a 600 mm (23.6 in) diameter brake disc. With 59 bar (856 psi) hydraulic pressure to each...
(Clutches and Brakes)
From this Article:
OVAKO operates several ASEA cranes equipped with old ASEA spring applied, hydraulically released brakes. (ASEA no longer produces brakes). High maintenance of the old worn brakes and high spare part...
(Clutches and Brakes)
From this Article:
Gruvön's paper mill annually produces 600 000 tons (1,323 million-lb) of sulphate paper pulp. In the wood room the bark is removed and the chipping machine hacks up the timber....
(Clutches and Brakes)
From this Article:
Each brake system consists of a Dellner Brakes type SKD 2x100 hydraulic pressure applied disc brake working on an 1160 mm (45.7 in) diameter disc and a pressure intensifier system. The brakes are...
(Clutches and Brakes)
From this Article:
Each of the horizontal turbines was refitted with Dellner Brakes type SKD 80 hydraulically applied disc brakes, which operate on 1000 mm (39.4 in) diameter brake discs. The brakes are required to slow...
(Clutches and Brakes)
From this Article:
Each engine shaft is equipped with four Dellner Brakes type SKD 50 hydraulically applied disc brakes operating on two 495 mm (19.5 in) diameter discs (2 brakes per disc). The brakes are activated with...
(Clutches and Brakes)
From this Article:
Each of the two drive shafts is equipped with a 1150 mm (45.3 in) diameter brake disc and eight Dellner Brakes type SKD 80 hydraulically applied disc brakes. The pressure for the brakes is provided by...
(Clutches and Brakes)
From this Article:
Winches for two cranes with lifting capacity of 33,5 tonnes (36.8 st) respective 51,5 tonnes (56.6 st). The disc brakes work as both parking brakes as well as emergency brakes. Due to the limited...
(Clutches and Brakes)
From this Article:
Length 294 m (321.5 yd). Propulsion power 39 MW (52,300 hp). Max speed 24 knots. Maximum number of persons on board including the crew is 3450. The brake system for each ship consists of two Dellner...
(Clutches and Brakes)
From this Article:
Emergency/parking brakes for hoisting winch drives on a ro-ro catamaran ferry bridge. The purpose of the brakes is to hold the bridge between the dock and catamaran ferry during car and truck loading....
(Clutches and Brakes)
From this Article:
A Dellner SKP 220 spring applied, hydraulic released caliper is mounted on each of the two Ridderinkhof swing winches on this Vosta LMG built CSD for end user Arab Potash at the Dead Sea in Jordania....
(Clutches and Brakes)
From this Article:
Each of the eleven vessels is powered by 2 x Wärtsilä 16V25 main diesel engines which provide a total propulsion power of 7360 kW (10000 bhp). Each propeller shaft is equipped with a shaft brake...
(Clutches and Brakes)
From this Article:
The purpose of the brakes is to slow down and/or stop the elevator during an emergency. The application consists of four Dellner brakes type SKP 95-27 spring applied, hydraulically released disc...
(Clutches and Brakes)
From this Article:
Each propeller shaft is equipped with a Dellner Brakes model SKD 2x100 hydraulic pressure applied disc brake operating on a ø 750 mm (29.5 in) brake disc which provides a brake torque of 28 400 Nm...
(Clutches and Brakes)
From this Article:
Each propeller shaft is equipped with a Dellner Brakes model SKD 4x100 pressure applied disc brake operating on a ø1050 mm (41.3 in) brake disc. The primary function of the brake is to hold the...
(Clutches and Brakes)
From this Article:
The propulsion brake systems on Queen Mary 2 consists of four Dellner model SKD 100 hydraulic pressure applied brakes working on a brake disc ø1300 mm (51.18 in). Each Mermaid Pod uses this system,...
(Clutches and Brakes)
From this Article:
In 1997, deck machinery was delivered to Statoil´s oil rig Norne, 200 km (125 mi) off the Norwegian coast. Similar deck machinery was also delivered to the oil rigs Åsgard, Visund and Troll. Dellner...
(Clutches and Brakes)
From this Article:
Four Dellner Brakes type SKD 80 hydraulic pressure applied brakes installed to operate on 4 x 610 mm (4 x 24 in) diameter discs. One disc per drive wheel. Special seals for low temperature (-45 °C/-50...
(Clutches and Brakes)
From this Article:
In the process of welding tubes/pipes to an endless pipe, Dellner brakes are mounted on the transporting system. Every time the tubes are welded together the transporting system is put on holding...
(Clutches and Brakes)
From this Article:
The SY Alithia has a MTU-6R 183 TE 93 main engine, rated at 441 kW (591 hp) at 2300 rpm that drives a Servogear propulsion system with controllable pitch propeller. Dellner Brakes AB supplied a...
(Clutches and Brakes)
From this Article:
Side scene and stage light winches with lifting capacity of 4 and 5 metric tons (8,820 and 11,025 lb). The purpose of the brakes is to stop and hold the stage lights/side scenes at the desired height...
(Clutches and Brakes)
From this Article:
Two Dellner brakes, model SKD 65 (hydraulically pressure applied brakes), are installed on each of the two tram cars. The brakes are used in junction with the existing four-level electrical brakes....
(Clutches and Brakes)
From this Article:
Rolls-Royce will supply different packages of components to the T45 destroyers. For example, the propulsion system, which includes a brake system. The brake system consists of Dellner Brakes well...
(Clutches and Brakes)
From this Article:
The brake is used to hold back torque in the drill string to avoid motor stall and to assist with positioning the drill bit when directional drilling. Dellner Brakes model SKD 50 hydraulic pressure...