Modelling Control Systems Using IEC 61499: Applying Function Blocks to Distributed Systems

Chapter 3: Defining Function Block and Subapplication Types

Overview

In this chapter we will review how to create type definitions for function blocks and subapplications and show how these can be used to create function block instances and copies of subapplications. Specifically we will:

  • review different forms of function block definition

  • show how events and data interfaces can be defined

  • examine how algorithms are constructed and linked to the event execution

  • consider how instances of function blocks behave

  • review where subapplications can be used and compare their behaviour and properties with composite function blocks.
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
Category: Pillow Block Bearings
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.