Reservoir Formation Damage

Part III: Formation Damage By Particulate Processes - Fines Mobilization, Migration, and Deposition

CHAPTER LIST

Chapter 10: Single-Phase Formation Damage by Fines Migration and Clay Swelling
Chapter 11: Multiphase Formation Damage by Fines Migration
Chapter 12: Cake Filtration: Mechanism, Parameters, and Modeling

SUMMARY

A review of the primary considerations and formulations of the various single-phase fluid models for formation damage by fines migration and clay swelling effects is presented. The applicability and parameters of these models are discussed.

[1]Parts reprinted by permission of the Society of Petroleum Engineers from Civan, 1992 SPE, SPE 23787 paper, and by permission of the U.S. Department of Energy from Civan, 1994a.

10.1 INTRODUCTION

The majority of the formation damage models were developed for single-phase fluid systems. This assumption is valid only for very specific cases such as the production of particles with single-phase flow of either oil or water, and for special core tests. Nevertheless, it is instructive to understand these models before looking into the multiphase effects. Therefore, the various processes involving single-phase formation damage are discussed and the selected models available are presented along with some modifications and critical evaluation as to their practical applicability and limitations. The methodology for determination of the model parameters is presented. The parameters that can be measured directly are identified. The rest of the parameters are determined by means of a history matching technique. The applications of the models and the parameter-estimation method are demonstrated using several examples.

An evaluation and comparison of the outstanding selected models bearing direct relevance to formation damage prediction for petroleum reservoirs...
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
Category: Quenching Oils and Heat Treatment Fluids
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.