Reservoir Formation Damage

List of Tables

Chapter 2: Mineralogy and Mineral Sensitivity of Petroleum-Bearing Formations

Table 2-1: Description of the Authigenic Clay Minerals
Table 2-2: Typical Problems Caused by the Authigenic Clay Minerals
Table 2-3: Critical Salt Concentrations in Typical Sandstone
Table 2-4: Mineralogical Composition and Water Activity of Arco and Pierre I Shales
Table 2-5: Results of Transport Experiments Determining Permeability, Membrane Efficiency and Ion Diffusion Rates in Pierre Type I Shale

Chapter 3: Petrographical Characteristics of Petroleum-Bearing Formations

Table 3-1: Causes of Wellbore Damage
Table 3-2: Formation Damage Index for Shaly Sandstones Model of Conditions for Increasing Tendency Toward Formation Damage

Chapter 4: Petrophysics - Flow Functions and Parameters

Table 4-1: Parameters of the Arrhenius Equation for the USBM-Wettability Index of the Berea Sandstone Cores for Various Oils Based on the Straight-line Plots of the Data of Madden and Strycker (1989) for the Berea Sandstone Samples Subjected to Various Oils

Chapter 6: Instrumental and Laboratory Techniques for Characterization of Reservoir Rock

Table 6-1: Properties of various minerals

Chapter 10: Single-Phase Formation Damage by Fines Migration and Clay Swelling

Table 10-1: Diagnostic Equations for Typical Permeability Damage Mechanisms
Table 10-2: Deposition of 5 10 ?m Glass Beads in Sandpacks

Chapter 11: Multiphase Formation Damage by Fines Migration

Table 11-1: Core Test Data for Fines Migrations
Table 11-2: Model Parameters for Fines Migrations

Chapter 12: Cake Filtration: Mechanism, Parameters, and Modeling

Table 12-1: Data for the Laboratory Filtration Applications
Table 12-2: Model Input Parameters

Chapter 13: Inorganic Scaling and Geochemical Formation Damage

Table 13-1: Ionic Species...
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
Category: Proppants
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.