Civil Engineering: Foundations & Retaining Structures Review

| 1. | The stub column shown in Exhibit 1 supports a steel column and base plate with the indicated loads. The stub column is 18 inches square and is reinforced with Grade 60 deformed bars. Concrete compressive strength is 2000 pounds per square inch. The stub column is subjected to axial load only and is effectively braced against side sway by the floor slab. Exhibit 1
|
|
| 2. | The fill behind the retaining wall in Exhibit 2 has a unit weight of 110 pounds per cubic foot with an equivalent fluid pressure of 30 pounds per square foot per foot. Passive earth pressure may be assumed equivalent to a fluid pressure of 300 pounds per square foot per foot and the coefficient of friction at the underside of... |