Civil Engineering: Foundations & Retaining Structures Review

RETAINING WALL

Cantilever Retaining Wall

The forces acting on a reinforced concrete cantilever retaining wall are shown in Fig. 12. The weight of the stem wall, base, and shear key in pounds per foot length are


Figure 12: Cantilever retaining wall

The live load surcharge behind the stem and the weight of the fill supported by the heel are

The active earth pressure behind the wall, acting at a height of H/3 above the base, is

where

P A

= K A ? S = lateral pressure equivalent to a fluid of density P A pounds per cubic foot

? s

= density of fill

K A

= Rankine coefficient of active earth pressure = (1 ? sin ?)/(1 + sin ?)

?

= angle of internal friction

Hence, the equivalent fluid pressure for a fill material with a density of 110 pounds per cubic foot and an angle of internal friction of 35 is

The live load surcharge of w pounds per square foot is equivalent to an additional height of fill which is given by

This produces a uniform pressure over the height of the fill of P L = Hp A The total surcharge pressure, acting at a height of H/2 above the base, is

The frictional force produced at the underside of the base is

where ? = coefficient of friction.

When the frictional force is insufficient to provide an adequate factor of safety against...
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
Category: Retaining Walls
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.