Appendix A: Symbols and Constants
Symbols
? p | = vapor pressure differential, in. Hg (kPa) |
? T | = temperature difference, F ( C) |
? | = efficiency, % |
v | = specific volume, ft 3/lb (m 3/kg) |
? | = density, lb/ft 3 (kg/m 3) |
A | = area, in. 2 or ft 2 (mm 2 or m 2) |
bhp | = fan brake horsepower, hp (kW) |
C s | = separation coefficient |
D | = diameter, in. (mm) |
db | = dry-bulb temperature, F( C) |
F | = outdoor air fraction required by critical zone. |
H | = height, in. (mm) |
k | = insulation thermal conductivity, Btu in/h ft 2 F (W/m K) |
K | = velocity decay coefficient |
L | = length, ft (m) |
M | = permeance, gr/h ft 2 in. Hg (ng/[s m 2 Pa]) |
M v | = mass of water vapor, gr/h (g/s) |
NC | = noise criteria |
p | = pressure, in. wg (Pa) |
P | = perimeter, in. (mm) |
P | = power, W |
q | = heat gain, Btu/h (W) |
Q | = airflow rate, cfm (L/s) |
R | = required ventilation rate, cfm (L/s) |
R | = thermal resistance, F ft 2 h/Btu (m 2 K/W) |
RH | = relative humidity, % |
t | = thickness, in. (mm) |
T | = throw distance |
T | = temperature, F( C) |
U | = overall heat transfer coefficient, Btu/h ft 2 F (W/m 2 K) |
V | = linear average velocity, fpm (m/s) |
vp | = vapor pressure, in. Hg (kPa) |
W | = width of duct, in. (mm) |
W | = humidity ratio, lb w/lb a (kg w/kg a) |
wb | = wet-bulb temperature, F( C) |