Help with Die Springs specifications:
Outside Diameter (OD)
Back to Top
|
|
| ||
| Outer Diameter (OD) | The outside diameter of the spring. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
Inside Diameter (ID)
Back to Top
|
|
| ||
| Inner Diameter (ID) | The inside diameter of the spring. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
More Specs
Back to Top
|
|
| ||
| Free Length | The overall length of a spring in the unloaded position. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| Solid Height | The length of a compression spring when under sufficient load to bring all coils into contact with adjacent coils. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| Spring Rate | Spring rate is the change in load per unit deflection, generally given in pounds per inch or N/mm. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| End Configuration | |||
| Your choices are... | |||
| Closed / Squared Ends | The ends of the compression springs where pitch of the end coil is reduced so that the end coils touch. | ||
| Ground Ends | The end is ground to provide a flat plane. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||