Category: AC Motor Starters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

GIGAVACGIGAVAC® is the world’s leading expert and supplier of high voltage relays and contactors. With decades of expertise in vacuum and gas-filled technology, GIGAVAC also offers small and compact sized EPIC™ (Extended Performance Impervious Ceramic) hermetically sealed contactors that can switch both DC and AC up to 750 volts and more.

GIGAVACFounded by leading high voltage relay professionals, GIGAVAC has more high voltage relays in stock than all other suppliers and distributors combined. GIGAVAC’s high voltage relays are rated up to 70kV and come in a variety of packaging. High voltage switching is achieved using vacuum, gas filled, and reed relay technology providing off-the-shelf switching solutions for most high voltage applications. The GIGAVAC Team understands switching and prides itself on providing the best customer service including free application assistance and talking with customers about their specific applications. Most GIGAVAC field sales personnel are graduate engineers and have been working in high voltage applications for yearsGIGAVAC.

GIGAVAC also offers a complete line of hermetically sealed contactors to switch 12 & 24 volts DC. These rugged contactors are able to perform in the most hostile environments providing failure free operation in extreme temperatures and high shock and vibration environments. GIGAVAC EPIC™ sealed contactors are small, low cost, have low coil power, and are the preferred product for military vehicles, solar, stand-by power and battery back-up , electric vehicle applications and various specialty applications such as trains, bus and transit vehicles, heavy equipment, and mining vehicles. GIGAVAC can also incorporate electronics into these packages to provide sensing, control, and communications.

GIGAVAC

GIGAVAC highlights:

  • High voltage and RF relays
  • DC and AC hermetically sealed contactors
  • Vacuum, gas filled, reed relay, and EPIC™ hermetically sealed contactor technology
  • Largest High Voltage relay inventory with off-the shelf selection
  • World-wide delivery with sales in your currency
  • Free expert application assistance with both web based answers and direct communications with engineers
  • Special packaging and built-in electronics available
GIGAVAC
GIGAVAC

Supplier Directory Categories

GIGAVAC is also listed in these categories: