Category: RF Generators
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

Comdel’s Advantage
Comdel, Inc. designs and manufactures RF and DC power supplies and process instruments used in semiconductor vacuum and flat panel process tools, solar cell and photovoltaics, industrial heating systems, medical sterilization, optical, drying and other induction and dielectric heating applications. Products include RF generators, auto-match impedance monitors, multi-channel synthesizers, and electrostatic chuck power supplies that are in use worldwide by the industry’s major equipment and IC fabrication manufacturers.  With flexible power delivery solutions, the broadest frequency ranges available, rapid prototyping, product certification and safety compliance, this Gloucester-based, ISO 9001:2000 company provides responsive support and product solutions from its offices in the US, UK, Europe, Asia, and Japan.



Applications Supported

  • Magnetron Sputtering
  • Plasma Enhanced Deposition & Etching
  • RF Cleaning
  • RF Ion Source

Serving the following markets:

  • Dielectric Heating
  • Flat Panel
  • Induction Heating
  • Industrial Heating
  • Laser
  • Medical
  • Semiconductor
  • Solar

Product Depth

Comdel's full-line of RF power supplies operate at frequencies from 20 kHz to 80 MHz with selected typographies up to 150 MHz.  Their generators include power levels ranging from 100 to 100,000 Watts. Configurations include custom packaging for high frequency, low frequency, dual frequency, DC or dual combinations of DC and RF power in one unique package.

Comdel's patented S-Technology, used in high frequency RF plasma generators, optimizes amplifier performance, reducing power gain changes due to plasma impedance fluctuations.  This increased stability reduces process development time and improves process repeatability.

Supplier Directory Categories