Standard Compression Springs: Imperial and Metric
• Squared and Ground Ends
• Plated Music Wire, Passivated Type 302 Stainless Steel or
Passivated and Ultrasonically Cleaned Type 316 Stainless
Steel
Instrument Compression Springs: Imperial and Metric
• Pre-coated Music Wire, Passivated Type 302 Stainless
Steel or Passivated and Ultrasonically Cleaned
Type 316 Stainless Steel
Heavy Duty Compression Springs
• Squared and Ground Ends
• Shot-Peened and Pre-Set
• Plated Music Wire/Oil Tempered MB Wire or Passivated
Stainless Steel
Instrument Extension Springs: Imperial and Metric
• Pre-coated Music Wire or Passivated Stainless Steel
REDUX Wave Springs: Imperial and Metric
• Stainless Steel Type 17-7
Extension Springs: Imperial and Metric
• Plated Music Wire or Passivated Stainless Steel
Torsion Springs: Imperial and Meteric
• Plated Music Wire or Passivated Stainless Steel
Hefty Die Springs
• Powder Coated
• Shot-Peened and Pre-set
• Music Wire or Chrome Silicon
• Squared and Ground Ends
Battery Springs
• Nickel Plated Music Wire
Continuous Length Extension Springs
• Music Wire with Light Oil Coat or Type 302 Stainless Steel
Belleville Washers
• Passivated Stainless Steel
CUSTOM SPRINGS, WIREFORMS, FOUR-SLIDE PARTS AND STAMPINGS
Lee Spring can design and manufacture a virtually unlimited variety of spring configurations and specifications.Armed with a broad based mechanical engineering and spring-specific KNOWLEDGE, their Engineers can work concurrently to augment your design team to ensure that you select the right spring for each job. Lee Springs' Expert Engineering Staff can work from your drawings, specifications or part samples. They offer Concurrent Engineering support, assisting you in developing your initial designs and continuing to support your product throughout the design and manufacturing process.Lee Spring's Engineering Staff assists your technical and product needs with skilled consultation on Stock Springs and Custom Engineered Springs, Washers, Stampings and Four-slide products. Their Engineers can assist you in the initial design stages and will continue to support your product throughout
Compression and Extension Wire Diameter Range: .004” - .625”
Torsion Wire Diameter Range: .005” - .187”
Wide range of alloys available including
| |
• Stainless Steel 17-7 and 316 • Phosphor Bronze • Hastelloy ® |
• Inconel 600, 718 and x750 • Beryllium Copper • Elgiloy • and many others... |
Wireforms and Stampings, as well as assemblies of these products.
Four-Slide parts:
• Wire Diameter: .005” - .187”
• Strip Width: .010” - .500”
• Strip Thickness: .003” - .125