Reduce the risks of bribery

Featured Product from AENOR

More Info Email Supplier Request a Quote

The new UNE-ISO 37001:2025, which provides requirements and recommendations for building and maintaining an anti-bribery management system, is now available.

This standard applies to any type of organisation, irrespective of size, in the public, private and non-profit sectors and can be used in all jurisdictions.
 
As in the case of UNE 19601:2025, the revision of UNE-ISO 37001 is aligned with the new ISO Harmonised Structure for management system standards and the new compliance standards, and introduces improvements to its content such as:
• Consideration of climate issues, as corruption can jeopardise funds earmarked for environmental protection.
• Mainstreaming compliance culture, crucial to the success or failure of the management system. 
• Addressing conflicts of interest with greater awareness and detection capacity across all levels of the organisation.
The most significant advantages of rolling out this standard are:
  • Increases legal certainty for businesses
  • Competitive and reputational advantage vis-à-vis other organisations