Next Gen AMOLEA AS-300 Series Fluorinated Solvents

Featured Product from AGC Chemicals Americas, Inc.

More Info Email Supplier Request a Quote

AMOLEA™ AS-300 and AS-300AT grades are the industry’s newest non-flammable fluorinated solvents with ideal cleaning properties. These next-generation fluorosolvents are based on HCFO chemistry, so they have excellent cleaning solvency, can be used in a vapor degreaser, and are not regulated as HAP (hazardous air pollutants) with GWP (Global Warming Potential) less than 1. The U.S. Environmental Protection Agency’s SNAP program lists these solvents as acceptable for electronics cleaning, metals cleaning, precision cleaning, and coating diluents.

  • AMOLEA AS-300 and AS-300AT HCFO solvents have advantageous boiling points, superior solvency with Kb value of 44 and 118 respectively, and favorable HSE (Health, Safety, Environment) profiles.

AMOLEA AS-300 and AS-300AT are ideal replacements for HFC solvents, low boiling point HCFO solvents as well as n-propyl bromide (nPB or 1-BP) and trichloroethylene, which are both undergoing risk evaluation under the EPA’s Toxic Substances Control Act (TSCA).