Semiconductor-Grade Fluoropolymers

Featured Product from AGC Chemicals Americas, Inc.

More Info Email Supplier Request a Quote

High-Purity AGC Fluoropolymers for Semiconductor Production
AGC fluoropolymers are valuable for modern semiconductor manufacturing. Known for their exceptional chemical resistance and high purity, these materials are used to mold, insulate and protect critical components exposed to demanding conditions during chip production. As fabrication processes grow more advanced, fluoropolymers for semiconductor production have become the material of choice for manufacturers seeking clean, reliable and efficient operations.

What Are Fluoropolymers?
Fluoropolymers are synthetic polymers containing fluorine atoms. The strong carbon–fluorine bond gives them unique properties, including outstanding chemical resistance and excellent electrical insulation. These characteristics make them highly suitable for the extreme environments of semiconductor manufacturing.

AGC has been a pioneer in this field since the 1970s, starting with oil- and water-repellent fluorinated resins. In the 1980s, the company introduced PTFE resins and later expanded its portfolio with specialty products such as ETFE films. Today, AGC is recognized as the world’s leading producer of high-purity fluoropolymers for semiconductor production.

Semiconductor-Grade Fluoropolymers
AGC’s semiconductor-grade fluoropolymers are designed to meet the strict requirements of chip fabrication. Key performance benefits include:

  • Ultra-high purity: Ensures minimal ionic contamination for defect-free circuit fabrication.
  • Low melting point: Enables efficient processing, molding and fabrication with precise results.
  • Non-stick surface: Prevents adhesion to molds or packages, reducing defects and improving throughput.
  • Chemical inertness: Compatible with aggressive acids and solvents used in etching and cleaning.
  • Broad chemical resistance: Withstands the corrosive substances common in semiconductor processes.
  • Heat resistance: Performs reliably in environments above 260°C, which is critical for deposition and etching steps.
  • Low outgassing: Reduces contamination risks in cleanroom and vacuum applications.
  • Durability: Resists mechanical stress and harsh conditions typical of fabrication facilities.

 

High-Performance Fluoropolymers
AGC offers specialized grades to address diverse semiconductor applications:

  • Fluon® PTFE (polytetrafluoroethylene): Widely used due to its resistance to most solvents, acids and bases.  It withstands temperatures up to 260°C (500°F), offers excellent electrical insulation and remains flexible at cryogenic temperatures.
  • Fluon PFA (perfluoroalkoxy alkane):  A melt-processible copolymer of tetrafluoroethylene and a perfluorinated vinyl ether with chemical and electrical properties similar to PTFE, but with a broader temperature range and easier fabrication.
  • Fluon ETFE (ethylene tetrafluoroethylene):  A fluorine-based film noted for its flexibility and toughness, even at high temperatures, making it ideal for extreme conditions.

 

Other Materials for Semiconductor Production
AGC’s specialized materials help electronic components perform better and last longer. They strengthen signals, provide reliable insulation and remain stable at high temperatures. These materials are important for cleaning, protecting and improving electronic parts and circuit boards during semiconductor manufacturing.

  • AMOLEA™ fluorosolvents: Safe, non-toxic cleaning agents for PCBs and semiconductor equipment. They remove oil, grease and particles without damaging components and are compatible with solvent recovery systems for sustainability.
  • AFLAS® fluoroelastomers: These materials are designed for components that must withstand harsh environments. They offer outstanding resistance to heat, chemicals, fuels, acids, solvents and steam. AFLAS FFKM grades are widely used for sealing applications in semiconductor fabrication.
  • RESIFA™ silica fillers: Improve insulation, signal integrity and heat resistance in electrical materials. They are critical for miniature, high-frequency electronics requiring superior transmission performance.

 

Follow us on:

 

Watch>>>AGC Group Overview 

ABOUT AGC CHEMICALS AMERICAS
For almost a century, AGC Chemicals has been manufacturing high-performance materials serving industrial customers. Already the world's largest, longstanding custom compounder of PTFE and other fluoropolymer resins, AGC continues to build its product line with the introduction of FFKM resins that meet the growing demand for tougher, more durable products for today's production and manufacturing environments.