Announcements
In resin-based 3D printing processes, four main types of resins are commonly used: acrylates, methacrylates, epoxides and polyesters. These resins are often formulated with specialized fillers to enhance their performance.
(read more)Compared to silicon and other synthetic rubbers, fluoroelastomer rubber displays exceptional resistance to high temperatures and a wide range of chemicals, as well as various fluids and oils. These attributes make fluoroelastomers popular for high-performance applications that require component reliability and durability.
(read more)PREMINOL polyether polyols increase chemical, mechanical properties for CASE applications
(read more)Learn how our FORBLUE™ i-SERIES ionomer dispersion grades boost the power and durability of hydrogen fuel cells in fuel cell vehicles
(read more)Safe, effective AMOLEA™ AS-300 and AS-300AT precision cleaning solvents.
(read more)O-Rings and seals used in oil and fuel systems, pumps, valves, and tanks within industrial equipment are fabricated from fluoroelastomers to ensure their reliability, safety, and durability in high-performance applications.
(read more)Automobile applications comprise about 60% of fluoroelastomer parts
(read more)Industries Rely on Fluoroelastomer Chemical Resistance for Optimum Product Performance
(read more)THV is in short supply and demand is high. There are alternatives, some even out-perform THV
(read more)AGC High Performance Materials Aid the Expanding Hydrogen Market
(read more)Powder coatings based on LUMIFLON® LF710F exhibit excellent durability in exterior weathering exposure, resisting chalk, color fade and gloss loss.
(read more)New Ultra-Clean AFLAS FFKM Fluoroelastomers with Higher Heat Resistance for Semiconductor Plasma Process Applications.
(read more)There has never been a non-fluorinated sizing additive that could protect paper products like fast-food containers from both water and food oils. That has changed with AGC’s development of a new wet-end additive that can be added to fibers during production.
(read more)PTFE Micropowders Add High Resistance and Lubrication Properties to Thermoplastic Parts, Rubbers, Inks, Paint and Oils
(read more)Higher voltages and wiring shapes in EV/HEVs demand new materials for wire jacketing. Fluon+ flat wire compounds allow for 800V+, higher PDIV, flexibility and lower dielectric constant.
(read more)AGC's Fluon+ enhanced material science solutions for critical applications
(read more)Higher voltages and wiring shapes in EV/HEVs demand new materials for wire jacketing. Fluon+ flat wire compounds allow for 800V+, higher PDIV, flexibility and lower dielectric constant.
(read more)PREMINOL™ polyether polyols are ultra-low unsaturated value polyols that increase the chemical and mechanical properties in CASE applications. Achieve high flexilibility, high strength, high modulus and fast curability.
(read more)AGC is looking to the future with our advanced materials, FORBLUE™ S-SERIES membranes and i-SERIES dispersions, which are used to produce green hydrogen through either PEMWE or PEMFC processes
(read more)AFLAS® Fluoroelastomers Outperform XLPE Wire for EV Cable
(read more)FORBLUE i-SERIES Ionomer Dispersions are Helping to Advance Fuel Cell Vehicle Performance
(read more)Fluoropolymer compounds are exceptionally suitable for wire and cable coatings thanks to their excellent electrical and insulating properties. They work effectively in a wide range of temperatures, and are able to withstand heat and harsh chemicals.
(read more)AGC Chemicals introduces AFLAS® FFKM PM-3500 perfluorinated elastomer whic provides exceptional high-temperature, high-pressur performance to equipment parts in the most challenging coniditions.
(read more)Material science solutions for the alternative energy sector by AGC
Our advanced materials, Fluon® ETFE Film and FORBLUE™ membranes help produce clean energy. ETFE Film is used to produce solar energy whereas membranes are used in hydrogen production.
New non-fluorinated sizing additives protect molded paper products from liquids and food oil.
(read more)Polyether polyols are key components used in the production of polyurethanes. AGC produces polyether polyol (PREMINOL™) from Propylene Oxide.
(read more)AMOLEA™ AS-300 and AS-300AT grades are the industry’s newest non-flammable fluorinated solvents with ideal cleaning properties.
(read more)Lightweight cable constructios with sustained performace have become is necessarily in the automotive industry. AFLAS® Fluoroelastomers are durable, flexible, high temperature (200 °C) electrical insulation rubber materials that allow for thinner wire insulation at equivalent performance levels. Ideal for HEV/EV high voltage cable
(read more)Enhance your bearings, gaskets, rings and seals with Fluon+ Filled PTFE Compounds.
These compounds are used in equipment components for transportation, chemical processing, oil & gas, HVAC applications and more!
Created in 1972 by AGC, Fluon® ETFE high-performance fluoropolymer resins have been used in hundreds of different applications worldwide including tubing, piping, wire/cable coatings, hoses, architectural films, valves and other components.
(read more)Fluon® PFA resins can be processed using conventional thermoplastic techniques including extrusion, injection and blow molding, as well as electrostatic powder coating.
(read more)Learn about our new AMOLEA™ AS-300 and AS-300AT safe, effective cleaning solvents!
(read more)Our new SNAP-approved AMOLEA AS-300 and AS-300AT solvents are helping to lead the way in providing environmentally friendly cleaning alternatives.
(read more)Climate change is a global issue that has become a serious topic gaining momentum around the world. As more and more businesses pledge efforts toward carbon neutraility we understand the necessity of offering solutions that are environmentally sustainable while also providing equal, if not higher, performance value to the products being phased out.
(read more)Elastomers for Exceptional Performance in the Most Challenging Conditions
(read more)AMOLEA™ AS-300 and AS-300AT grades are the industry’s newest non-flammable fluorinated solvents with ideal cleaning properties. These next-generation fluorosolvents are based on HCFO chemistry, so they have excellent cleaning solvency, can be used in a vapor degreaser, and are not regulated as HAP (hazardous air pollutants) with GWP (Global Warming Potential) less than...
(read more)Not just for cleaning electronics, AGC's fluorosolvents clean medical devices
(read more)Despite PTFE’s many advantages, it has one major disadvantage. Because it is highly flexible it can easily become deformed in applications involving pressure or heavy loads. However, adding filler to the compound can help resolve the issue while giving the compound advantages of both the filler and PTFE.
(read more)Fluon+ Filled PTFE Compounds are composed of pigments and fillers that provide enhanced wear & creep resistance and thermal & electrical conductivity over virgin PTFE resins.
(read more)New Fluon+™ Functionalized Fluoropolymers to Improve Carbon Fiber Reinforced Thermoplastic Composites
(read more)Adding SOLESPHERE microsphere silica gel particles to resins as fillers can reduce cost and boost performance properties like tensile strength, dimensional stability and thermal resistance.
(read more)FORBLUE™ sunsep™ gas dryer/humidifiers with a highly moisture-selective membrane that can humidify oxygen and specialty gases or dry sample gases.
(read more)Introducing New FORBLUE™ Membranes for Chemical Separation
(read more)Features:
- Impact resistance
- Wear resistance
- Flexibility
- Electrical performance
- Dimensional stability
- Chemical resistance
Fluon+ mPlastics by AGC Chemicals are new compounds modified with fluoropolymer material science. We modify conventional PEEK and PPS polymers wtih our proprietary fluoropolymer and compounding technology. This fluoropolymer modification improves the impact and wear resistance of the PEEK and PPS resins, as well as the physical and electrical properties.
(read more)AGC Chemicals provides testing and application support services for technical textiles and nonwovens relative to water, oil and stain repellency, spray and wash performance, hydrostatic testing, static decay, surface resistivity.
(read more)AGC Chemicals Americas' Material Tecnology Group provides full technical service, product development support and laboratory testing for LUMIFLON® FEVE resins for liquid and powder formulations, processing and analysis.
(read more)AGC’s Commitment to Quality: Bringing Your Ideas to Life Through Specialized Testing Services
(read more)