Double Ridge Guide Horn Antenna
Featured Product from A.H. Systems Inc.
Double Ridge Guide Horn Antenna SAS-571
High gain, low VSWR, input handling capability up to 300 watts CW, and rugged design make this EMC horn antenna excellent for both immunity and emissions testing.
Features
- 700 MHz to 18 GHz
- Individually Calibrated at 1, 3 and 10 meter horizontal polarity
- FCC, MIL-STD, CISPR and TEMPEST Testing
- Rugged Construction
- Linearly Polarized
Additonal Resources:
- Product Datasheet
- Operation Manual
- Outline Drawing
- Field intensity calculator
- Field intensity calculation (xls download)
- Selecting antenna/power amplifier combinations
- Typical conversion formulas
- Antenna Beamwidth Coverage Calculations
Welcome to A.H. Systems, inc.
A.H. Systems has been established since 1974 and manufactures a complete line of affordable, reliable, EMI test equipment. Our individually calibrated EMI Test Antennas, Preamplifiers, Current Probes and Low-Loss Cables satisfy many test standards including CISPR, MIL-STD, FCC, EN, VDE, IEC and SAE. With a wide variety of mounting configurations, we can also offer tripods and accessories that compliment other EMI testing equipment used to complete your testing requirements. We are also committed to providing all of our clients with no cost prompt and professional technical support. Manufacturing high quality products at competitive prices with immediate shipment plus prompt technical support are our goals to improve the quality of your testing requirements.
Here is a pdf version of our product catalog.