Preamplifiers 5 KHz - 40 GHz
Featured Product from A.H. Systems Inc.
Preamplifiers 5 KHz - 40 GHz
A.H. Systems' Preamplifier line is an excellent choice with a rugged design, no hassles with soldering your own power leads and they improve overall system sensitivity by at least 20 dB. All of A.H. Systems' Preamplifiers come with a 12-volt (or 15-volt) DC regulated power source. A low voltage indicator confidently allows you to power the amplifier with your own external 12-volt DC battery. This makes it a convenient choice for field measurements.
Welcome to A.H. Systems, inc.
A.H. Systems has been established since 1974 and manufactures a complete line of affordable, reliable, EMI test equipment. Our individually calibrated EMI Test Antennas, Preamplifiers, Current Probes and Low-Loss Cables satisfy many test standards including CISPR, MIL-STD, FCC, EN, VDE, IEC and SAE. With a wide variety of mounting configurations, we can also offer tripods and accessories that compliment other EMI testing equipment used to complete your testing requirements. We are also committed to providing all of our clients with no cost prompt and professional technical support. Manufacturing high quality products at competitive prices with immediate shipment plus prompt technical support are our goals to improve the quality of your testing requirements