HAST PCT Environmental Aging Chamber

Featured Product from AI SI LI (China) Test Equipment Co., Ltd.

HAST PCT Environmental Aging Chamber-Image

Long Description
Overview
The HAST PCT Unsaturated High Pressure Accelerated Environmental Aging Chamber is built for serious environmental aging tests. Whether you’re checking the seal integrity of multi-layer circuit boards, IC sealing packages, LCD screens, LEDs, or even magnetic materials, this chamber pushes your products to their limits under unsaturated, high-pressure conditions.

Control System & Performance

  • Digital Control: Features a micro-computer with a saturated steam LED digital display temperature controller, LED time controller, and a pointer-type pressure gauge for real-time monitoring.
  • Standards-Compliant: Meets international standards (CNS, ISO, JIS, ASTM, DIN, BS, IEC, NACE, UL, MIL) for high-pressure accelerated aging.
  • Precision: Temperature control accuracy of ±0.5ºC (0.1ºC resolution) and pressure control accuracy of ±0.2 Kg/cm².
  • Test Ranges:
    • Temperature: Adjustable from (RT+10ºC) to 135ºC (with free setting for saturated steam).
    • Humidity: Default at 100% RH with adjustable steam humidity (70–100% RH).
    • Pressure: Operates from 0.5 Kg/cm² up to 3.0 Kg/cm² absolute pressure (safe capacity includes environmental plus additional load).
    • Timing: Customizable up to 999 hours/minutes/seconds, with approximate 45-minute ramp times for both temperature and pressure.

Technical Specifications

  • Dimensions:
    • Internal (Φ×D in mm): Options include 300×250, 350×450, 450×550, 550×650, 650×750.
    • External (Φ×D in mm): Options include 850×1300×900, 900×1350×900, 1000×1480×1000, 1150×1650×1200, 1300×1800×1350.
  • Steam Temperature Range: Standard from 100ºC to 135ºC (optional upgrade to 143ºC available).
  • Pressure Readings: Displays relative pressure on the gauge; absolute pressure is the gauge value plus 100 Kpa.
  • Safety & Accessories:
    • Forced-circulation steam ensures uniformity.
    • Equipped with water short storage protection, overpressure protection, and automatic/manual water replenishing plus pressure discharge functions.
    • Comes with dual stainless steel plate accessories.
  • Equipment Capacity: Available in 17L, 43L, 87L, 155L, and 250L variants.
  • Power Requirements: AC220V (1 phase, 3 lines, 50/60Hz) or AC380V (3 phase, 5 lines, 50/60Hz).

Applications
This chamber is your go-to solution for testing the resistance to pressure and airtightness of electronics and materials. Ideal for industries that demand real-world performance from their products—no sugarcoating, just pure, accelerated aging tests that deliver actionable insights.