Simulated Transport Vibration Tester

Featured Product from AI SI LI (China) Test Equipment Co., Ltd.

Simulated Transport Vibration Tester-Image

ISTA 1A 2A or ASTMD999 Transportation Simulator/Vibration Tester 

 

Features

1. Unique design, easy to use

 2. Low noise, with buffering function

3. The frame is powder coating, the working table is stainless steel with aluminium alloyrail track

 

Specification

Transport Simulate Vibration Tester Technical Parameters

 Mode

AS-100

AS-200

AS-300

AS-600

    AS-1000

 Load (Kg)

100

200

300

600

1000

  Effective Area WxD (mm)

1200×1000

1200×1000

1200×1300

1300×1400

1500×1500

 Weight (Kg)

200

250

350

450

600

 External Dimension WxHxD (mm)

1300×650×1300

1300×650×1300

1300×650×1400

1400×750×1500

1600×850×1600

 Rotating Speed (RPM)

 150~300

 Amplitude

 25.4mm(1 inch), (Accord ASTM.IEC transport standard)

 Time Setting (Approx.)

 0~999hours

 Mode of Vibration

 Reciprocating type

 

ISTA 1A 2A & ASTMD999 Test Standard

  1. 1 inch 25.4mm fixed displacement 

  2. Frequency and Test Time