HAST PCT Environmental Aging Chamber
Featured Product from AI SI LI (China) Test Equipment Co., Ltd.
Long Description
Overview
The HAST PCT Unsaturated High Pressure Accelerated Environmental Aging Chamber is built for serious environmental aging tests. Whether you’re checking the seal integrity of multi-layer circuit boards, IC sealing packages, LCD screens, LEDs, or even magnetic materials, this chamber pushes your products to their limits under unsaturated, high-pressure conditions.
Control System & Performance
- Digital Control: Features a micro-computer with a saturated steam LED digital display temperature controller, LED time controller, and a pointer-type pressure gauge for real-time monitoring.
- Standards-Compliant: Meets international standards (CNS, ISO, JIS, ASTM, DIN, BS, IEC, NACE, UL, MIL) for high-pressure accelerated aging.
- Precision: Temperature control accuracy of ±0.5ºC (0.1ºC resolution) and pressure control accuracy of ±0.2 Kg/cm².
- Test Ranges:
- Temperature: Adjustable from (RT+10ºC) to 135ºC (with free setting for saturated steam).
- Humidity: Default at 100% RH with adjustable steam humidity (70–100% RH).
- Pressure: Operates from 0.5 Kg/cm² up to 3.0 Kg/cm² absolute pressure (safe capacity includes environmental plus additional load).
- Timing: Customizable up to 999 hours/minutes/seconds, with approximate 45-minute ramp times for both temperature and pressure.
Technical Specifications
- Dimensions:
- Internal (Φ×D in mm): Options include 300×250, 350×450, 450×550, 550×650, 650×750.
- External (Φ×D in mm): Options include 850×1300×900, 900×1350×900, 1000×1480×1000, 1150×1650×1200, 1300×1800×1350.
- Steam Temperature Range: Standard from 100ºC to 135ºC (optional upgrade to 143ºC available).
- Pressure Readings: Displays relative pressure on the gauge; absolute pressure is the gauge value plus 100 Kpa.
- Safety & Accessories:
- Forced-circulation steam ensures uniformity.
- Equipped with water short storage protection, overpressure protection, and automatic/manual water replenishing plus pressure discharge functions.
- Comes with dual stainless steel plate accessories.
- Equipment Capacity: Available in 17L, 43L, 87L, 155L, and 250L variants.
- Power Requirements: AC220V (1 phase, 3 lines, 50/60Hz) or AC380V (3 phase, 5 lines, 50/60Hz).
Applications
This chamber is your go-to solution for testing the resistance to pressure and airtightness of electronics and materials. Ideal for industries that demand real-world performance from their products—no sugarcoating, just pure, accelerated aging tests that deliver actionable insights.