Asterion Series DC Power Supplies

Featured Product from AMETEK Programmable Power

More Info Email Supplier Request a Quote

Asterion - Performance. Reliance. Brilliance.
The Sorensen Asterion line of DC power supplies by AMETEK Programmable Power combines intelligence and flexibility to create an advanced platform of DC solutions in 1.7, 3.4, 5.0 & 10kW. The new DC series features two types of product lines: fixed range and autoranging. The fixed range supplies are economical, traditional rectangular wave output power supplies with all the enhanced operation advantages standard with the Asterion platform. The autoranging supplies feature expanded current and voltage range at the full output power level, enabling the ability to satisfy a wider testing need without requiring the purchase of additional models.. Its groundbreaking capabilities set the standard for affordable, precision power supplies.

Advanced Features

  • High power density in a 1U chassis (up to 5 kW) or a 2U chassis (up to 10 kW)
  • Intuitive touch panel control
  • Available in either Fixed or Autoranging output
  • Multi-language display for global operation
  • Auto paralleling for higher power
  • Full remote control via Virtual Panels™

Control via Front Panel Touchscreen & Encoder or available digital control interfaces
The Asterion DC Series can be operated from the intuitive, easy to use front panel touchscreen or the Ethernet LXI, USB and RS232 standard control interfaces, as well as through the optional GPIB control interface or EtherCAT. The touchscreen function group icons include a Dashboard, Output Programming Parameters, Measurements, Sequencing, Configuration, Control Interfaces, Applications, and System Settings. Function selection and parameter entry can be achieved either by direct selection from the touchscreen or by using the encoder selector button. The control resolution is adjusted by a dynamic rate change algorithm that combines the benefits of precise control over small parameter changes with quick sweeps through the entire range.