Videos
Featured Videos
The Asterion Half‑Rack combines high power density, precision control, and flexible configuration in a compact half‑rack form factor. Designed for engineers who need scalable, reliable DC power, this series supports fixed‑range operation, advanced programmability, and seamless system integration.
FortaGrid™ delivers scalable, high efficiency three phase power protection designed for modern IT environments. Built for edge computing, server rooms and micro data centers, FortaGrid helps organizations protect critical infrastructure while maximizing valuable space and simplifying deployment. Whether supporting distributed IT or expanding localized compute environments, FortaGrid provides the reliability and flexibility needed to maintain uptime. With a compact rackmount design, FortaGrid allows you to achieve high performance power protection without sacrificing footprint, making it an ideal solution for environments where space and efficiency matter most.
The Sorensen™ Modular intelligent-Bidirect
The Elgar™ mini-Solar Array Simulator is the second addition to the NEXSIM family of space power simulation related products. For small satellite test applications, the m-SAS are specifically designed to emulate the dynamic electrical behavior of a solar array. They offer low output capacitance and high closed loop bandwidth to keep up with the advanced Maximum Power Point Tracking (MPPT) algorithms used in today''s small satellites.
The Elgar™ Advanced Solar Power Simulator (ASPS) features either two independent, isolated 600W channels or a single 1200W channel. It also features industry leading 2μsecond shunt switching recovery time which provides the best power transfer for fast PWM shunt switching satellite PCDU''s.
The Sorensen™ Intelligent-Bidirect
The EX1402 is a 16-Channel isolated high voltage measurement instrument. The EX1402 adds isolation and high-speed measurement capability to the popular EX1400 Series of instruments, an advanced, full-featured data acquisition family designed to acquire precision data from voltage sensors. The EX1402 delivers accurate and highly repeatable voltage measurements by implementing fully integrated signal conditioning, 24-bit ADC''s, on a per-channel basis.
The California Instruments Sequoia Series combines intelligence and flexibility with high power to create an advanced platform of AC solutions. Using a state-of the-art SiC power switching architecture, this full four quadrant product combines compactness, robustness, and functionality in a floor-standing chassis. This easy-to-configure power product covers a wide spectrum of single and multi-phase AC or single channel and multi-channel DC power applications at an affordable cost. With the add-on electronic load option, the Sequoia Series can support additional advanced renewable energy simulation and test requirements.
Vice President of Strategic Product Management, Dan Donati speaks about how customers can modernize their power sources and supplies and navigate end-of-life notices.
AMETEK Programmable Power's main consideration is and always has been the customer and their needs, and we strive to provide customers with careful planning and preparation to assist their transitions. The modern Asterion line of high-power AC power sources and DC power supplies offers customers more concentrated power in a compact form. The Asterion products were designed specifically to alleviate transition issues by offering customers alternative models with similar output and more advanced controls, with capabilities beyond that of our legacy line or other, competitive products.
Hear some of AMETEK Programmable Power's company leaders discuss our brand, broad product portfolio, exceptional precision power conversion and control expertise, proven power system integration capabilities, and deep applications knowledge. For more information, visit www.ProgrammablePowe
The Sorensen™ Asterion® DC ASM Series features up to three independent, isolated, fixed-range outputs in a 1U high chassis.
The Sorensen™ Asterion® DC ASA Series features three independent, isolated 600W channels for a combined 1800W total output power.
The Sorensen™ PLA Series of Air-cooled DC Electronic Electronic Loads offers the industry's smallest footprint, the highest power density and current rating, along with the broadest selection of high voltage models on the market.
he Sorensen™ PLW Series of water-cooled DC electronic loads are capable of being custom-tailored to meet your specific application requirements.
Inspired by the enduring power of a brilliant star, the California Instruments "Asterion" line of AC power sources by AMETEK Programmable Power combines intelligence and flexibility to create an advanced platform of AC solutions.
The Sorensen™ Asterion® DC Series by AMETEK Programmable Power combines intelligence and flexibility to create an advanced platform of DC solutions in 1.7, 3.4, 5.0 & 10kW. The DC series features two types of product lines: fixed range and autoranging.
The Sorensen™ SGX Series represents the next generation of high power programmable DC power supplies. The SGX Series is designed for exceptional load transient response and low noise.
The Elgar SAS system reproduces all possible solar array outputs, based on the wide variety of input conditions that an array faces, including orbital rotation, spin, axis alignment, eclipse events, beginning-of-life and end-of-life operation.
The EX1401 is a 16-channel isolated thermocouple and voltage measurement instrument, delivering accuracies of ±0.20°C, 1000 V channel-channel isolation, built-in self-test capabilities, and independent 24-bit ADC''s per channel.
VTI Instruments'' EMX-7XXX Series of PXIe precision programmable resistor ladder modules provide four independent channels of programmable resistors.