EMX-70xx Programmable Resistance Cards
Featured Product from AMETEK Programmable Power
The AMETEK VTI Instruments EMX-7000 SERIES PXIe Precision Programmable Resistor Ladder modules provide four independent channels of programmable resistors. The EMX-7004 is capable of delivering exceptional stability and accuracy for any resistance value between 1 Ω to 16,383 Ω and can be adjusted in 1 Ω increments through the software application programming interface (API) or dynamic soft front panel. The EMX-7005, EMX-7006 and EMX-7007 are perfect for applications requiring higher resistance values, with programmable settings ranging from 163 kΩ to 16.383 Mohms, while the EMX-7014, 7015 and 7016 are ideal for general purpose applications not requiring ultra high accuracies.
FEATURES
- (4) Independent Channels
- 1Ω Resistance Increments
- Precision Sensor Simulation Capability
- Low Thermal Offset
- Independent Sense Feedback
- Parallel and Series Operation
- Dynamic Soft Front Panel
- IVI-COM, IVI-C, LabVIEW™ Drivers
- Monitoring the Set Values Without Disconnecting Channels Connections
- 3-Year Warranty
APPLICATIONS:
- Sensor Simulation
- Process Control
- ATE Calibration
- Device Loading
- Potentiometer Control
More Featured Products