Updates: IEC 61000-4-3:2020 Edition 4.0

Featured Product from AR RF/Microwave Instrumentation

Updates: IEC 61000-4-3:2020 Edition 4.0-Image

IEC 61000-4-3 is a standards publication covering electromagnetic compatibility (EMC) testing and measuring techniques for radiated electromagnetic field immunity testing. From time to time, changes are made to test standards to address shortcomings, improve testing methods, react or respond to industry changes, and to establish a more controlled and repeatable test process.

IEC 61000-4-3:2020 Edition 4.0 was released in September 2020, which cancels and replaces Edition 3 published in 2006, including Amendment 1:2007 and Amendment 2:2010. The changes that were made in Edition 4.0 are outlined below.

 

Learn more here