Announcements
Urethane Coated Stud Cam Followers are manufactured with a urethane coated outer race. Ideal for applications where noise reduction and/or reduced wear are needed.
(read more)SMITH-XTREME® Product Line is made for the most XTREME applications. They are made with a double row of needles, a thick outer race & full contact seal; ideal fit for your Top Drive Oil Rig Applications!
(read more)Smith Bearing® Training & Educational Series- Now Live!
Smith®'s Training & Educational Series is filled with need-to-know info about Rails, Bearings and more! We explain why Smith® is has the best options for any application!
Special duty roller bearings handle high radial and thrust loads
SMITH-TRAX® idler-roller bearings with tapered roller or deep-groove ball bearings don't grind together like needle rollers, so they don't skew and fail at high speeds
SMITH-TRAX bearings are designed with tapered roller/ball bearings to handle thrust loads that needle-bearing camfollowers can't. The outer race hardness is the same as a guide rail and improves application
(read more)DCR SERIES : SMITH XTREME™ Double Row Heavy Roller. Double row, heavy roller DCR is made with thicker outer rings and special full-contact seals for improved grease retention workflow!
(read more)BYR: Yoke Roller with Non-Metallic Bushing. Yoke Roller is internally made with non-metallic bushing, which then reduces the need for bearing lubrication!
(read more)Let us introduce ourselves. Smith Bearing® is a registered trademark of Accurate Bushing Company. With over 50 years experience in designing and manufacturing precision needle roller bearings, we can handle your requirements for standard aerospace and industrial bearings, as well as custom manufactured special bearings, assemblies, and bushings.
(read more)Metric Double Row Heavy Roller
Double row heavy-duty rollers for extremely high load applications are assembled with metallic side shields helping to retain grease and keep out containments.
Toss out the angle iron & upgrade to our SMITH-TRAX Guide Rails!
Extend the life of the rail & track rollers.
Metric Yoke Type Needle Roller Bearing Full Complement are recommended where running loads and shock loads are moderate. (Unsealed: MYRV Series, Sealed: MYRV-S Series) For Straight Cylindrical Outside Roller Diameter: Please contact manufacture.
(read more)Stainless Steel Bearing Solutions for the Food Industry
Complete line of stainless steel stud type cam followers ideal for food production facilities. Stands up to frequent wash-down and cleaning
Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings are used in flap-tracks, canopies and landing gear
(read more)STAINLESS STEEL Bearings are made with 440C Stainless. These bearings are intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for applications such as food production facilities that require frequent wash-down and cleaning. Food grade grease is available upon request.
(read more)Smith Bearing® has been a leader in the design and manufacture of specialized bearings for the unique requirements of jet engines.
(read more)Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings are used in flap-tracks, canopies and landing gear.
(read more)Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of the Stud Type Series is limited by the moderately sized stud. Manufactured from High-Alloy Bearing quality Steel. Most commonly used general purpose cam follower and available in sealed versions
(read more)Problem with Needle Bearing cam followers experiencing premature failure from axial loads and contamination? We have the solution for you! SMITH-TRAX idler-roller bearings with tapered roller or deep groove ball bearings are designed to handle both heavy radial loads and thrust loads that needle-bearing cam followers cannot.
(read more)The SMITH-TRAX® special duty track roller bearings are machined from high-alloy steel and are case-hardened for maximum longevity. These bearings are fitted with deep-groove ball bearings or tapered roller bearings to handle both high radial and thrust load applications.
(read more)DYR & DYR-C SMITH EXTREME™ Double Row Heavy Roller
Designed with a double row of heavy duty rollers, thicker outer rings, and special full-contact seals for improved grease retention.
Extensive experience in their engineering department allows Smith Bearing® to work closely with end-users and OEMs in order to offer the best solution for their bearing requirements. Smith Bearing® engineers have extensive knowledge of available metallurgies so that they may offer customers their experience to determine the best suitable material.
(read more)Precision Manufactured SMITH-RAILS drastically reduce system design time and sourcing cost of guidance systems for material handling equipment supported by heavy-duty SMITH-TRAX® track rollers.
(read more)Crowned outer races reduce undesirable thrust loads on the rollers when track-bearing mis-alignment happens to occur. This increases life and reliability of the bearing. Available in stud type and yoke type cam followers and track rollers.
(read more)CALLING ALL AIRPORTS!
With travel picking up passenger bridges are finally seeing some action again. Let's get those old bearings swapped out for new ones!
We manufacture OEM Approved bearings designed to outlast the competition.
(read more)Cam Followers with a Press Fit Eccentric Sleeve provide correct alignment and adjustment without costly preparation of close tolerance mounting holes and members. They eliminate problems of clearances, preloading and wear compensation and assure load sharing in multiple cam follower applications.
(read more)Need heavy duty maintenance free bearings for your agriculture equipment?
(read more)Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings are used in flap-tracks, canopies and landing gear.
(read more)WHEN TO USE #CROWNED #BEARINGS: Experiencing unwanted edge loading of needle bearings causes skewing and end-thrusting of the needles which contribute to premature bearing failure?
(read more)DCR SERIES : SMITH XTREME™ Double Row Heavy Roller
Designed with a Double Row of Heavy Duty Rollers, thicker outer rings and special full-contact seals for improved grease retention
SMITH-TRAX® are designed for applications with a combination of both radial and axial loads. The SMITH-TRAX® Bearings use tapered roller bearings or deep groove ball bearings to handle this combination of radial and thrust loads.
(read more)Using Stainless Steel CAM Followers helps to avoid premature bearing failure in extreme high temperature applications like military, aerospace and food & beverage applications. Learn more here.
(read more)Designed with a Double Row of Heavy Duty Rollers, thicker outer rings and special full-contact seals for improved grease retention
(read more)Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of the Stud Type Series is limited by the moderately sized stud.
(read more)DCR SERIES : SMITH XTREME™ Double Row Heavy Roller
Designed with a Double Row of Heavy Duty Rollers, thicker outer rings and special full-contact seals for improved grease retention.
In extreme applications where bearings are being subject to high temperature or corrosive environments, such as material handling and washdown systems, stainless materials or special platings must be considered. The Problem: Standard carbon steel needle bearing cam followers experience premature failure due to severe environments. The solution: Smith-Bearing Stainless Steel Cam Followers!
(read more)Extreme Bearings for Extreme Environments and Conditions
Smith Bearing features XTREME cam followers with thick outer rings and special full-contact seals for improved grease retention. See the specifications that make a difference.
Extremely high load bearings suited for automotive uses
Equipped with a double row of heavy duty rollers, thicker out rings, and full contact seals, the SMITH XTREME bearings are ideal for extremely high load applications.
Cam followers that absorb extreme shock loads without fracturing
Anti-friction needle roller bearings developed for use in cam or track roller applications, designed to handle intermittent shock and heavy loads. The soft inner core of the stud absorbs shock.
Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings are used in flap-tracks, canopies and landing gear.
(read more)SMITH-TRAX® were designed for applications with a combination of both radial and axial loads. The SMITH-TRAX® Bearings use tapered roller bearing or deep groove ball bearings to handle this combination of radial and thrust loads. This bearing system is more effective at supporting axial loads than needle rollers found in standard cam followers.
(read more)